The MC74AC74ML1 is a high-performance, dual positive-edge-triggered D-type flip-flop integrated circuit, brought to you by ON Semiconductor, a trusted leader in the semiconductor industry. This device is designed for use in a variety of digital applications, including frequency division and state storage, among others. Its robust design and state-of-the-art technology make it an excellent choice for designers looking for reliable and efficient logic solutions.
Key Features
- Logic Type: Dual D-Type Flip-Flop
- Trigger Type: Positive-edge-triggered
- Supply Voltage Range: 2.0V to 6.0V
- High-Speed Performance: 175 MHz (typical) at 5V
- Output Current: -24mA / 24mA
- Propagation Delay Time: 6ns at 5V, 50pF
- Operating Temperature Range: -55°C to 125°C
- Packaging: SOIC-14 (ML1 Suffix)
- RoHS Compliant: Yes
Product Benefits
The MC74AC74ML1 offers several benefits that make it a versatile component for your digital applications. The device's dual flip-flop configuration allows for efficient use of board space, while its wide operating voltage range provides flexibility in system design. High-speed performance and low propagation delay ensure fast and accurate signal processing, which is critical in high-frequency applications.
Applications
Due to its versatility and performance, the MC74AC74ML1 is suitable for a wide range of applications, including:
- Frequency division
- State storage
- Phase-locked loops (PLLs)
- Counters and registers
- Clock generation circuits
Quality and Reliability
ON Semiconductor is committed to providing high-quality products. The MC74AC74ML1 is no exception, with its design and manufacturing processes geared towards ensuring maximum reliability. The device's extended temperature range also makes it suitable for industrial applications where extreme conditions may be encountered.
Environmental Considerations
The MC74AC74ML1 is RoHS compliant, which means it meets the European Union's directive on the restriction of hazardous substances. This commitment to environmental safety ensures that the product can be used in a variety of markets without concern for compliance with ever-tightening environmental regulations.