EN
  • EN
  • DE

THS6062CD

Part No THS6062CD
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description LOW-NOISE ADSL DUAL DIFFERENTIAL RECEIVER | IC DUAL ADSL DIFF RCVR 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Type Receiver
Protocol DSL
Number of Drivers/Receivers 0/2
Supply Voltage (V) 5V ~ 15V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number THS6062
Manufacturer Pack Quantity 75
MSL Level 1 (Unlimited)
Win Source Part Number 1267223-THS6062CD
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian THS6062CD CAD Model

Description

Introduction to Texas Instruments THS6062CD

The THS6062CD is a high-speed, dual-channel operational amplifier designed by Texas Instruments, renowned for its performance in a variety of applications that require wide bandwidth and high slew rate. This operational amplifier is particularly well-suited for use in telecommunications, video processing, and A/D buffering due to its fast settling time and low distortion characteristics.

Key Features

  • High Bandwidth: The THS6062CD offers a wide bandwidth of 165 MHz, making it ideal for high-frequency signal amplification and processing tasks.
  • High Slew Rate: With a slew rate of 505 V/µs, this op-amp can handle rapid changes in input signals, ensuring minimal signal distortion during high-speed operations.
  • Dual Channel: The dual-channel configuration allows for compact designs by providing two operational amplifiers in a single package, saving space on the PCB.
  • Low Distortion: It features low harmonic distortion, which is critical in applications such as audio processing where signal integrity is paramount.
  • Flexible Power Supply: The THS6062CD operates on a wide supply range from ±5 V to ±15 V, accommodating various application requirements.

Applications

The THS6062CD is versatile and can be used in a range of applications, including:

  • Telecommunications
  • Professional Video Equipment
  • Active Filters
  • Test Equipment
  • High-speed Data Acquisition Systems
  • Analog-to-Digital Converter (ADC) Buffering

Quality and Reliability

As with all Texas Instruments products, the THS6062CD is manufactured to high standards, ensuring reliability and performance consistency. The device is provided in an 8-pin SOIC package, which is commonly used in the industry and compatible with standard PCB assembly processes.

Conclusion

Overall, the THS6062CD from Texas Instruments stands out as a robust, high-speed operational amplifier that can be employed in a wide range of electronic systems. Its combination of wide bandwidth, high slew rate, and dual-channel operation, all while maintaining low distortion, makes it an excellent choice for designers looking to optimize their high-performance applications.

You May Also Be Interested in

Texas Instruments
IC TXRX/ISO HALF 1/1 16SOIC / 1/1 Transceiver, Isolated Half RS422, RS485 16-SOIC
Lowest to $3.3471
Maxim Integrated
RS-232 TRANSCEIVERS / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $5.3928
ON Semiconductor
IC TRANSCEIVER 1/1 8DFN / 1/1 Transceiver LINbus 8-DFN (3x3)
Lowest to $1.1721
Analog Devices Inc.
IC TRANSCEIVER FULL 5/3 24DIP / 5/3 Transceiver Full RS232 24-PDIP
Need more? Email Us
Texas Instruments
IC DRIVER 2/0 8SO POWERPAD / 2/0 Driver DSL 8-SO PowerPad
Lowest to $14.1136
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS485 8-SOIC
Lowest to $2.9797
Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $2.7232
Microchip Technology
IC TRANSCEIVER FULL 1/1 32QFN
Lowest to $4.8750

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.6218 $54.4872
9+ $11.1769 $100.5921
14+ $10.8276 $151.5864
20+ $10.4784 $209.5680
25+ $10.1291 $253.2275
34+ $9.0812 $308.7608
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,680 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess