EN
  • EN
  • DE

MC10H351ML1

Part No MC10H351ML1
Manufacturer ON Semiconductor
Catalog Logic - Translators, Level Shifters
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Logic - Translators,Level Shifters
Manufacturer ON Semiconductor
Win Source Part Number 316738-MC10H351ML1
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC10H351ML1 CAD Model

Description

The MC10H351ML1 from ON Semiconductor is a high-performance, versatile integrated circuit designed to meet the stringent requirements of advanced digital systems. This particular device is a member of the ECLinPS MAX™ family, which is renowned for its high-speed logic performance and reliability.

Key Features:

  • High-Speed Operation: The MC10H351ML1 boasts a fast propagation delay, making it ideal for high-speed applications where timing is critical.
  • Differential ECL Outputs: Equipped with differential Emitter Coupled Logic (ECL) outputs, it provides improved noise immunity and allows for precise edge placement, which is essential for clock distribution and data transmission in high-speed systems.
  • PECL Mode Operation: The device supports Positive Emitter Coupled Logic (PECL) mode operation, enabling it to interface with PECL systems with ease.
  • Single Supply Voltage: Operating on a single supply voltage simplifies power management and system design, contributing to a more straightforward and cost-effective implementation.
  • Temperature Range: The MC10H351ML1 is designed to operate over an extended temperature range, ensuring reliability and performance stability under varying environmental conditions.

Applications:

The MC10H351ML1 is ideally suited for a broad range of applications, including but not limited to:

  • High-speed data communication and processing systems
  • Telecommunications infrastructure
  • Automated test equipment
  • High-frequency clock distribution networks
  • Precision timing circuits

Package and Quality:

ON Semiconductor's commitment to quality is evident in the MC10H351ML1's robust packaging and testing protocols. The device comes in a surface-mount package, ensuring compatibility with modern PCB assembly techniques. Moreover, it passes through rigorous testing to guarantee performance according to industry standards.

Conclusion:

The MC10H351ML1 from ON Semiconductor represents a blend of speed, precision, and reliability, making it a top choice for designers looking to push the boundaries of digital system performance. Its adaptability across various applications and compatibility with both ECL and PECL logic levels make it a versatile component in any high-speed logic designer's toolkit.

You May Also Be Interested in

Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 48TSSOP
Lowest to $7.9312
Nexperia USA Inc.
NXS0506UP/SOT8025/WLCSP16
Lowest to $2.9105
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 8UDFN
Lowest to $0.4580
Texas Instruments
TXS0104EQWBQARQ1
Lowest to $2.9105
ON Semiconductor
IC TRNSLTR BIDIRECTIONAL 14TSSOP
Lowest to $0.7541
NXP / Nexperia
IC TXRX BUS 16BIT 3-3.6V TSSOP64 / Bus XCVR Single 16-CH 3-ST 64-Pin TSSOP Tube
Lowest to $0.9653
Texas Instruments
VOLTAGE TRANSLATOR / Voltage Level Translator Unidirectional 1 Circuit 1 Channel 100Mbps SC-70-5
Lowest to $0.1703
NXP / Nexperia
IC TRNSLTR BIDIRECTIONAL 24HVQFN
Lowest to $2.1477
SG Micro Corp
UTQFN-12L(1.8x1.8) Translators, Level Shifters RoHS
Lowest to $0.4948

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess