EN
  • EN
  • DE

MC10H125ML1

Part No MC10H125ML1
Manufacturer ON Semiconductor
Catalog Logic - Translators, Level Shifters
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Logic - Translators,Level Shifters
Manufacturer ON Semiconductor
Win Source Part Number 316714-MC10H125ML1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC10H125ML1 CAD Model

Description

ON Semiconductor MC10H125ML1 Product Overview

The ON Semiconductor MC10H125ML1 is a high-performance quadruple line receiver designed to meet the stringent requirements of high-speed data transmission systems. This device is part of ON Semiconductor's MC10 series, renowned for its reliability and efficiency in processing digital signals.

Key Features

  • High Speed: With its ability to handle fast signal transitions, the MC10H125ML1 is optimized for applications requiring high data rates, ensuring minimal signal delay and high throughput.
  • Quad Line Receivers: The device contains four independent line receivers in one package, providing a compact and integrated solution for systems requiring multiple input channels.
  • MECL 10K-Compatible: The MC10H125ML1 is compatible with MECL 10K logic standards, making it suitable for interfacing with a wide range of MECL 10K circuits and systems.
  • Differential Inputs: It features differential inputs, which enhance noise immunity and allow for the reception of balanced signals, a critical attribute for maintaining signal integrity over longer distances.
  • Single Supply Voltage: The device operates on a single supply voltage, simplifying power management within electronic systems.
  • Temperature Range: It is designed to operate over a broad temperature range, ensuring reliable performance in various environmental conditions.

Applications

The MC10H125ML1 is suitable for a wide array of applications, particularly where high-speed and high-fidelity signal processing is required. It is commonly used in:

  • Data communication systems
  • Telecommunication equipment
  • High-speed data acquisition systems
  • Digital signal processing (DSP)
  • Instrumentation

Package and Quality Assurance

The MC10H125ML1 is offered in a surface-mount package, allowing for efficient use of PCB space and compatibility with modern automated assembly processes. ON Semiconductor adheres to stringent quality control measures, ensuring that each device meets high standards of performance and reliability.

Whether you are designing a sophisticated communication system or a high-speed data interface, the MC10H125ML1 from ON Semiconductor is an excellent choice for ensuring signal integrity and system performance.

You May Also Be Interested in

Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 48TSSOP
Lowest to $7.9312
Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8VSSOP
Lowest to $2.9105
Nexperia USA Inc.
IC TRANSLATR TXRX 3.6V 16DHVQFN / Translation Transceiver 2 Element 4 Bit per Element 3-State Output 16-DHVQFN (2.5x3.5)
Lowest to $0.7446
Nexperia USA Inc.
IC TRNSLTR UNIDIRECTIONAL 6XSON / Voltage Level Translator Unidirectional 1 Circuit 1 Channel 6-XSON, SOT1202 (1x1)
Lowest to $0.3479
Texas Instruments
VOLTAGE TRANSLATOR / Voltage Level Translator Unidirectional 1 Circuit 1 Channel 100Mbps SC-70-5
Lowest to $0.1703
NXP / Nexperia
IC TRNSLTR BIDIRECTIONAL 24HVQFN
Lowest to $2.1477
IDT, Integrated Device Technology Inc
IC BUS TRANSCVR 3-ST 8B 24TSSOP
Need more? Email Us
Nexperia USA Inc.
ANALOG & LOGIC
Lowest to $23.4587
Texas Instruments
TXS0104EQWBQARQ1
Lowest to $2.9105

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess