EN
  • EN
  • DE

NCP4318BLCDR2G

Part No NCP4318BLCDR2G
Manufacturer ON Semiconductor
Catalog PMIC - Power Supply Controllers, Monitors
Description IC PWM CONTROLLER 8SOIC / Power Supply Controller
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Supply Controllers, Monitors
Mfr onsemi
Series -
Package Tape & Reel
Product Status Active
Applications -
Voltage - Input -
Voltage - Supply -
Mounting Type -
Package / Case -
Supplier Device Package -
Base Product Number NCP4318
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1353336-NCP4318BLCDR2G
Ultra Librarian 3D Model Ultra Librarian NCP4318BLCDR2G CAD Model

Description

The NCP4318BLCDR2G is a cutting-edge product from ON Semiconductor, designed to cater to the demanding needs of modern electronic applications. This device is a highly integrated circuit that is primarily used in power management solutions, particularly focusing on optimizing the efficiency and reliability of systems in which it is incorporated.

Key Features

  • High Precision: The NCP4318BLCDR2G boasts precise control features that ensure stable operation under varying load conditions, making it an ideal choice for sensitive electronic devices.
  • Power Efficiency: It is engineered to enhance power efficiency, which is crucial for reducing heat generation and improving the overall lifespan of the product.
  • Compact Design: ON Semiconductor has packaged this product in a compact form factor, allowing for easy integration into a wide range of electronic devices without the need for significant space.

Applications

The NCP4318BLCDR2G is versatile and can be employed in various applications, including:

  • DC-DC Converters
  • Portable Devices
  • Power Supply Modules
  • Computing and Networking Systems

Quality and Reliability

ON Semiconductor is renowned for its commitment to quality, and the NCP4318BLCDR2G is no exception. It is manufactured to meet high standards, ensuring that it performs reliably over an extended period and under a broad range of environmental conditions.

Environmental Compliance

The NCP4318BLCDR2G is designed with environmental considerations in mind. It complies with various international standards, reducing the environmental impact and making it suitable for use in eco-friendly products.

Technical Specifications

Parameter Value
Package LC DFN-8 EP
Operating Temperature -40°C to +125°C
Mounting Type Surface Mount

With its robust feature set and adherence to ON Semiconductor's stringent quality controls, the NCP4318BLCDR2G stands out as a reliable and efficient solution for power management challenges in a multitude of electronic applications.

You May Also Be Interested in

Bel Power Solutions
IC DIGITAL PWR CONTROLLER 64QFN
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Bel Power Solutions
IC DIGITAL PWR CONTROLLER 64QFN
Need more? Email Us
STMicroelectronics
ULTRA-EXTREME TEMPERATURE RANGE
Lowest to $10.1866
Renesas Electronics America
IC VOLT MONITOR PRECISION 10MSOP
Lowest to $2.2306
Renesas Electronics America
IC VOLT MONITOR PRECISION
Need more? Email Us
Texas Instruments
UCC2800-EP ENHANCED PRODUCT LOW-
Need more? Email Us
Bel Power Solutions
IC DIGITAL PWR CONTROLLER 64QFN
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $1.9882 $51.6932
62+ $1.6314 $101.1468
95+ $1.5804 $150.1380
131+ $1.5294 $200.3514
170+ $1.4784 $251.3280
227+ $1.3255 $300.8885
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 81,300 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess