EN
  • EN
  • DE
  • IT

MCP6N16-100E/MS

Part No MCP6N16-100E/MS
Manufacturer Microchip Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC INST AMP 1 CIRCUIT 8MSOP / Instrumentation Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Amplifiers>Instrumentation, OP Amps, Buffer Amps
Manufacturer Microchip Technology
Packaging Tube
Amplifier Type Instrumentation
Number of Circuits 1
Output Type Rail-to-Rail
Gain Bandwidth Product 500 kHz
Current - Input Bias 2 pA
Voltage - Input Offset 17 µV
Current - Supply 1.1mA
Current - Output / Channel 10 mA
Voltage - Supply Span (Min) 1.8 V
Voltage - Supply Span (Max) 5.5 V
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MSOP
Base Product Number MCP6N16
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Standard Package 100
Win Source Part Number 1321607-MCP6N16-100E/MS
Ultra Librarian 3D Model Ultra Librarian MCP6N16-100E/MS CAD Model

Description

Microchip Technology's MCP6N16-100E/MS: Precision Instrumentation Amplifier

The MCP6N16-100E/MS is a high-precision instrumentation amplifier designed by Microchip Technology to offer a perfect blend of accuracy and functionality for a wide range of applications. Its advanced design ensures that it delivers exceptional performance, especially in environments requiring high accuracy, low noise, and low power consumption.

Key Features

  • Zero-Drift Architecture: The MCP6N16-100E/MS features a self-correcting architecture that continuously corrects for DC errors over time and temperature. This zero-drift capability ensures that the output remains stable and accurate, even in the presence of temperature fluctuations and aging.
  • High Accuracy: With its precision design, the amplifier boasts a high common-mode rejection ratio (CMRR) and low offset voltage, making it ideal for applications that demand high accuracy measurements.
  • Low Power Consumption: The device is optimized for power-sensitive applications, offering a quiescent current that is low enough to be used in battery-powered devices without significantly impacting battery life.
  • Extended Temperature Range: The MCP6N16-100E/MS is designed to operate over an extended industrial temperature range, making it suitable for harsh environments.
  • Packaging: It is available in a 10-MSOP (Micro Small Outline Package) that is both space-efficient and ideal for compact circuit designs.
  • Applications: This instrumentation amplifier is versatile and can be used in a variety of applications, including sensor interfacing, medical instrumentation, industrial process controls, and precision data acquisition systems.

Technical Specifications

  • Supply Voltage: 1.8V to 5.5V
  • Gain Set with External Resistor (G = 1 to 1000 V/V)
  • Offset Voltage: 15 µV (Maximum)
  • CMRR: -115 dB (Minimum)
  • Quiescent Current: 950 µA (Typical)
  • Extended Temperature Range: -40°C to +125°C

The MCP6N16-100E/MS from Microchip Technology is a robust, high-performance solution for precision amplification needs. With its zero-drift architecture and low power consumption, it stands out as a reliable choice for engineers and designers aiming to enhance the accuracy and efficiency of their electronic systems.

You May Also Be Interested in

Microchip Technology
IC OPAMP GP RRO 10KHZ 8-MSOP
Lowest to $1.5500
Linear Technology
IC OPAMP GP 200KHZ 8SO
Lowest to $23.4092
Texas Instruments
IC OPAMP GP 2.2MHZ 8DIP
Need more? Email Us
Microchip Technology
IC OPAMP GP 1MHZ RRO 8TDFN
Lowest to $0.4867
Intersil
IC OPAMP VFB 165MHZ SOT23-5 / Op Amp Single High Speed Amplifier ±5V/12V 5-Pin SOT-23 T/R
Need more? Email Us
Texas Instruments
100-MHz LOW-NOISE HIGH-SPEED AMPLIFIERS
Lowest to $7.5706
Texas Instruments
IC OPAMP GP 210KHZ RRO 14SOIC
Need more? Email Us
Exar Corporation
IC OPAMP VFB 90MHZ 8MSOP
Lowest to $2.3874
Microchip Technology
IC OPAMP GP 60MHZ RRO 8SOIC
Lowest to $1.3456

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1001 $50.4024
51+ $1.9672 $100.3272
79+ $1.9007 $150.1553
114+ $1.7678 $201.5292
147+ $1.7014 $250.1058
184+ $1.6349 $300.8216
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess