The MC10H105FNG is a versatile logic gate IC from ON Semiconductor, a leading figure in the semiconductor industry. This high-performance component is part of the 10H series, which is known for its high-speed integrated circuits. The MC10H105FNG specifically features a triple 2-input OR/NOR gate configuration, making it an essential building block in a wide range of digital circuits.
Key Features
- Logic Type: OR/NOR Gate
- Number of Circuits: Triple 2-input
- Output Type: Differential
- Supply Voltage Range: 4.94V to 5.46V
- Operating Temperature Range: 0°C to +75°C
- Mounting Type: Surface Mount
- Package / Case: PLCC-20
Designed for use in ECL systems, the MC10H105FNG operates with a supply voltage range of 4.94V to 5.46V. The device is capable of working within an operating temperature range from 0°C to +75°C, ensuring reliability and stability across various environmental conditions. Its differential output type allows for reduced electromagnetic interference and improved signal integrity, which is crucial for high-speed digital applications.
Applications
The MC10H105FNG is suitable for a broad spectrum of applications, including but not limited to:
- High-speed logic circuits
- Communication systems
- Instrumentation
- Signal processing
- Computing devices
With its surface mount PLCC-20 package, the MC10H105FNG is designed for compact PCB layouts and is easy to integrate into various electronic systems. Its triple 2-input configuration provides designers with the flexibility to implement complex logic functions while maintaining high-speed operation and minimal power consumption.
In conclusion, the MC10H105FNG from ON Semiconductor is a reliable and efficient choice for designers looking to incorporate OR/NOR logic functionality into their high-speed digital systems. Its combination of performance, versatility, and compact form factor makes it an invaluable component for modern electronic designs.