EN
  • EN
  • DE

MC10H101M

Part No MC10H101M
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters - Multi - Function, Configurable
Description IC GATE OR/NOR QUAD ECL 16SOEIAJ
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Logic Type NOR/OR Gate
Number of Circuits 4
Number of Inputs 8 Input (2, 2, 2, 2)
Schmitt Trigger Input No
Output Type Differential
Temperature Range - Operating 0°C to 75°C
Mounting SMD (SMT)
Case / Package 16-SOEIAJ
Win Source Part Number 131595-MC10H101M
Ultra Librarian 3D Model Ultra Librarian MC10H101M CAD Model

Description

The MC10H101M from ON Semiconductor is a high-performance ECL (Emitter Coupled Logic) Quad 2-Input OR/NOR Gate that delivers fast switching speeds and is designed to meet the stringent requirements of high-speed digital systems. This integrated circuit is a versatile component suitable for a variety of applications, including high-speed logic gating, digital signal processing, and complex logic networks.

Key Features

  • High-Speed Operation: The device is capable of toggling at frequencies up to 1 GHz, making it ideal for high-speed applications.
  • Quad Configuration: Four 2-input OR/NOR gates are included in a single package, providing design flexibility and conserving board space.
  • AS ECL Compatible: The MC10H101M is compatible with AS ECL logic levels, ensuring seamless integration with existing ECL systems.
  • Differential Outputs: This feature provides improved noise immunity and allows for the use of differential line receivers.
  • Multiple Power Supply Options: The device supports a standard ECL power supply voltage of -5.2V, as well as a VBB reference voltage output for single-ended input applications.

Applications

  • High-speed logic gating
  • Digital signal processing
  • Communication systems
  • Instrumentation
  • Precision timing circuits
  • Servers and networking equipment

Product Specifications

Parameter Value
Logic Type OR/NOR Gate
Number of Circuits 4
Input Type Differential
High-Level Output Current -50 mA
Low-Level Output Current 50 mA
Propagation Delay 1 ns
Operating Temperature -40°C to +85°C
Mounting Type Surface Mount
Package / Case SOIC-16

The ON Semiconductor MC10H101M is a reliable and efficient solution for designers looking to implement high-speed logic functions with minimal power consumption and maximum performance.

You May Also Be Interested in

Rochester Electronics
CONFIGURABLE MULTIFUNCTION GATE
Lowest to $0.1392
Microchip Technology
IC GATE XOR/XNOR QUINT 28-PLCC
Need more? Email Us
ON Semiconductor
XOR/XNOR Gate 1-Element 4-IN ECL 8-Pin SOIC N T/R / IC GATE XOR/XNOR ECL 2INP 8-SOIC
Need more? Email Us
Microchip Technology
IC GATE OR/NO QUAD 4INPUT 28PLCC
Need more? Email Us
ON Semiconductor
XOR/XNOR Gate 1-Element 4-IN ECL 8-Pin TSSOP T/R / IC GATE XOR/XNOR ECL 2IN 8-TSSOP
Need more? Email Us
Texas Instruments
IC 2-IN AND-OR-INV GATE 14-TSSOP / AND-OR-Invert Gate 2-Element 2 Wide 2-IN CMOS 14-Pin TSSOP T/R
Need more? Email Us
NXP / Nexperia
IC DUAL 3INPUT NOR GATE 14-SOIC
Need more? Email Us
ON Semiconductor
AND/NAND Gate 1-Element 4-IN ECL 8-Pin TSSOP Tube / IC GATE AND/NAND ECL 2INP 8TSSOP
Need more? Email Us
Texas Instruments
IC CONFIG MULTI-FUNC GATE SOT563 / Multi Function Gate 1-Element 2-IN CMOS 6-Pin SOT-563 T/R
Lowest to $0.9164

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess