EN
  • EN
  • DE

100301DC

Part No 100301DC
Manufacturer Fairchild/ON Semiconductor
Catalog Logic - Gates and Inverters - Multi - Function, Configurable
Description OR/NOR GATE, 100K SERIES
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable
Mfr Fairchild/ON Semiconductor
Package Bulk
Product Status Active
Logic Type NOR/OR Gate
Number of Circuits 3
Number of Inputs 15 Input (5, 5, 5)
Schmitt Trigger Input No
Output Type Differential
Voltage - Supply -4.2V ~ -5.7V
Temperature Range - Operating 0°C ~ 85°C
Mounting Type Through Hole
Package / Case 24-CDIP (0.400", 10.16mm)
Supplier Device Package 24-CERDIP
Base Product Number 100301
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 2701-100301DC
Ultra Librarian 3D Model Ultra Librarian 100301DC CAD Model

Description

100301DC Product Description

The 100301DC is a versatile component ideal for a wide range of digital circuit applications. Known for its robust design and reliable performance, this product is a mainstay in many electronic systems.

Applications

  • Microcontroller interfaces
  • Data communication systems
  • Embedded systems
  • Consumer electronics

Features and Benefits

  • High Signal Integrity: Maintains signal quality across complex circuitry.
  • Robust Build: Features a construction that withstands physical and electronic stress.
  • Reliable Connectivity: Ensures stable connections and performance.
  • Application Flexibility: Suitable for a diverse range of electronic projects.

Additional Details

The robust nature of the 100301DC makes it suitable for demanding electronic applications, ensuring a long lifecycle and consistent performance.

You May Also Be Interested in

Texas Instruments
CONFIGURABLE MULTIPLE-FUNCTION GATE
Need more? Email Us
Micrel
2-INPUT XOR/XNOR
Need more? Email Us
Analog Devices Inc.
IC AND/NAND/NOR/OR GATE 16SMT
Need more? Email Us
NXP / Nexperia
Quint 2-4-4-4-5 Input OR-AND Gate
Need more? Email Us
NXP / Nexperia
Triple 1-2-2 Input OR-AND/OR-AND-INVERTER Gate
Need more? Email Us
ON Semiconductor
IC GATE UNIV 2INPUT 6-MICROPAK / Configurable Multiple Function Configurable 1 Circuit 3 Input 6-MicroPak
Need more? Email Us
NXP / Nexperia
Low-power configurable multiple function gate
Lowest to $0.1009
ON Semiconductor
IC GATE OR/NOR ECL 4INPUT 8-SOIC
Lowest to $6.2578
ON Semiconductor
IC GATE OR/NOR 4INPUT ECL 8TSSOP
Lowest to $17.2892

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess