EN
  • EN
  • DE

100302DC

Part No 100302DC
Manufacturer Fairchild/ON Semiconductor
Catalog Logic - Gates and Inverters - Multi - Function, Configurable
Description OR/NOR GATE, 100K SERIES
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable
Mfr Fairchild/ON Semiconductor
Package Bulk
Product Status Active
Logic Type NOR/OR Gate
Number of Circuits 5
Number of Inputs 10 Input (2, 2, 2, 2, 2)
Schmitt Trigger Input No
Output Type Differential
Voltage - Supply -4.2V ~ -5.7V
Temperature Range - Operating 0°C ~ 85°C
Mounting Type Through Hole
Package / Case 24-CDIP (0.400", 10.16mm)
Supplier Device Package 24-CERDIP
Base Product Number 100302
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 2704-100302DC
Ultra Librarian 3D Model Ultra Librarian 100302DC CAD Model

Description

100302DC Integrated Circuit

The 100302DC is a high-performance integrated circuit designed for efficient and reliable operation in a variety of electronic systems. Its robust architecture ensures longevity and superior performance, making it a preferred choice for engineers and designers.

Applications

  • Signal Processing
  • Communication Systems
  • Industrial Automation
  • Consumer Electronics

Features and Benefits

  • Low Power Consumption: Enhances energy efficiency.
  • High-Speed Performance: Supports faster processing speeds.
  • Compact Design: Saves space on printed circuit boards.
  • Wide Operating Temperature Range: Suitable for varied environmental conditions.

With its versatile applications and beneficial features, the 100302DC serves as a reliable component in modern electronic systems.

You May Also Be Interested in

Analog Devices Inc.
CMOS 4/8 Channel Analog Multiplexers
Lowest to $70.4469
NXP / Nexperia
Lowest to $0.2599
Texas Instruments
IC MF CFG 1-CIR 3-IN 6SON
Need more? Email Us
Texas Instruments
CONFIGURABLE MULTIPLE-FUNCTION GATE
Lowest to $0.3148
Texas Instruments
LOW-POWER CONFIGURABLE MULTIPLE-FUNCTION GATE
Lowest to $0.7296
ON Semiconductor
IC AND/NAND GATE 1-CIR 8TSSOP
Need more? Email Us
Micrel
2-INPUT XOR/XNOR
Need more? Email Us
NXP / Nexperia
Low-power configurable multiple function gate
Lowest to $0.1009
ON Semiconductor
IC GATE UNIV 2INPUT 6-MICROPAK / Configurable Multiple Function Configurable 1 Circuit 3 Input 6-MicroPak
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess