EN
  • EN
  • DE

MC10EPT20DTG

Part No MC10EPT20DTG
Manufacturer ON Semiconductor
Catalog Logic - Translators, Level Shifters
Description IC TRNSLTR UNIDIRECTIONAL 8TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 32 Weeks
Features Mixed Signal Translator Unidirectional 1 Circuit 1 Channel - 8-TSSOP
Manufacturer ON Semiconductor
Series 10EPT
Package Tube
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Case / Package 8-TSSOP
Family Name MC10EPT20
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number MC10EPT20DTGOS, MC10EPT20DTG-CRL, Q13189164J
Quantity per package 100
Popularity High
Supply and Demand Status Balance
Win Source Part Number 926044-MC10EPT20DTG
Ultra Librarian 3D Model Ultra Librarian MC10EPT20DTG CAD Model

Description

ON Semiconductor MC10EPT20DTG - Differential PECL to TTL Translator

The MC10EPT20DTG is a differential PECL to TTL translator device, designed by ON Semiconductor, a leading supplier of semiconductor-based solutions. This integrated circuit is tailored to offer a reliable and high-performance interface between systems that utilize Positive Emitter Coupled Logic (PECL) and Transistor-Transistor Logic (TTL) signal levels.

The device features a differential PECL input structure and TTL output, making it suitable for applications that require high-speed data transmission and conversion between PECL and TTL logic levels. The MC10EPT20DTG is capable of handling clock frequencies up to 3 GHz, ensuring that it can support the high-speed requirements of modern digital systems.

The translator comes in a compact surface-mount TSSOP-8 package, which is conducive to space-constrained applications. It requires a single 5V power supply for operation, simplifying the power design of the system. Additionally, the MC10EPT20DTG features a typical propagation delay of 500 ps, contributing to its swift performance and making it an ideal choice for high-speed communication, computing, and networking applications.

ON Semiconductor's MC10EPT20DTG also incorporates fail-safe circuitry that ensures the TTL output remains in a high state if the inputs are left open, enhancing the reliability of the system. Its operating temperature range of -40°C to +85°C allows the device to function effectively in a wide range of environmental conditions.

Key applications of the MC10EPT20DTG include, but are not limited to, clock and data distribution, signal conversion for mixed-signal environments, and interfacing between PECL and TTL logic levels in telecommunications, data processing equipment, and other high-speed digital systems.

Overall, the ON Semiconductor MC10EPT20DTG is a robust and versatile component that offers a seamless and efficient solution for designers looking to bridge PECL and TTL logic in their high-speed digital applications.

You May Also Be Interested in

Nexperia USA Inc.
ANALOG & LOGIC
Lowest to $23.4587
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 14TSSOP
Lowest to $1.3535
Texas Instruments
1-BIT DUAL-SUPPLY BUFFERED VOLTA / Voltage Level Translator Unidirectional 1 Circuit 1 Channel 100Mbps 5-X2SON (0.8x0.8)
Lowest to $0.2138
Texas Instruments
VOLTAGE TRANSLATOR / Voltage Level Translator Unidirectional 1 Circuit 1 Channel 100Mbps SC-70-5
Lowest to $0.1703
NXP / Nexperia
IC XLATR 8BIT LV 20-TSSOP / Voltage Level Translator GTL/GTL+ to LVTTL/TTL 8-CH Bidirectional 20-Pin TSSOP T/R
Lowest to $1.9589
Diodes Incorporated
INTERFACE ULS V-QFN4525-20
Lowest to $0.7814
Nexperia USA Inc.
IC TRNSLTR UNIDIRECTIONAL 6XSON / Voltage Level Translator Unidirectional 1 Circuit 1 Channel 6-XSON, SOT1202 (1x1)
Lowest to $0.3479
Texas Instruments
IC TRNSLTR BIDIRECTIONAL 14VQFN
Lowest to $0.2005
Texas Instruments
IC LEVEL SHIFTER 13CH 24VQFN
Lowest to $1.7940

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.2785 $52.7850
24+ $4.3311 $103.9464
36+ $4.1958 $151.0488
50+ $4.0604 $203.0200
64+ $3.9251 $251.2064
86+ $3.5190 $302.6340
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,670 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess