ON Semiconductor MC10EPT20DG: A High-Performance Differential PECL to TTL Translator
The MC10EPT20DG is a cutting-edge electronic component designed by ON Semiconductor, a leader in energy-efficient innovations. This device is specifically engineered to bridge the gap between two popular logic families: Positive Emitter Coupled Logic (PECL) and Transistor-Transistor Logic (TTL). The MC10EPT20DG is an ideal solution for applications that require high-speed signal processing and translation from differential PECL levels to TTL levels.
Constructed with the latest semiconductor technology, the MC10EPT20DG offers robust performance and reliability. Its differential PECL inputs incorporate a standard ECL 100K input structure, providing compatibility with ECL 10K levels when appropriately biased. The TTL outputs are designed to source or sink up to 25 mA, making the translator suitable for driving TTL loads effectively.
The device is housed in an 8-pin SOIC package, ensuring a compact footprint on printed circuit boards (PCBs) and ease of integration into a wide range of electronic systems. The MC10EPT20DG operates over a supply voltage range of 4.5V to 5.5V, making it versatile for various TTL applications. Moreover, the translator is characterized for operation over the full industrial temperature range of -40°C to +85°C, ensuring consistent performance in harsh environments.
Key features of the MC10EPT20DG include:
- High-speed signal translation from differential PECL to TTL
- Compatible with ECL 10K levels
- Ability to drive TTL loads with 25 mA source/sink capability
- Operates within a supply voltage range of 4.5V to 5.5V
- Industrial temperature range support (-40°C to +85°C)
- Compact 8-pin SOIC package for easy PCB integration
Applications for the MC10EPT20DG are diverse and include but are not limited to telecommunications, data communication systems, and high-speed logic interfacing. Its ability to provide a seamless interface between PECL and TTL logic levels makes it an indispensable component in systems that require high-speed data processing and communication.
ON Semiconductor's commitment to quality ensures that the MC10EPT20DG meets the rigorous standards required for today's advanced electronic applications. With its robust design and high-performance capabilities, this PECL to TTL translator is a key component for designers looking to enhance system functionality while maintaining signal integrity.