Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Specialty Logic
Mfr ON Semiconductor
Series 100EP
Package Bulk
Product Status Active
Logic Type Differential Receiver/Driver
Supply Voltage 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number 100EP16
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 739854-MC100EP16VADR2
Ultra Librarian 3D Model Ultra Librarian MC100EP16VADR2 CAD Model

Description

ON Semiconductor MC100EP16VADR2 Overview

The MC100EP16VADR2 is a high-performance, 3.3V/5V ECL Differential Receiver/Driver designed by ON Semiconductor, a pioneer in energy-efficient innovations. This product is part of the 100EP series, which is well-known for its robustness and reliability in demanding applications. The device is specifically engineered to cater to the need for high-speed data transmission while maintaining signal integrity in complex digital systems.

The MC100EP16VADR2 boasts a differential line receiver that can receive and translate any differential signal to a single-ended ECL logic output with minimal skew. Its design is optimized for low skew and high bandwidth, making it suitable for applications requiring fast edge rates. This component is commonly used in telecommunications, computing, and data networking industries, where performance and precision are of paramount importance.

Key Features

  • Maximum Frequency: >3 GHz typical
  • Operating Voltage Range: 3.0V to 5.5V
  • Output Type: ECL
  • Propagation Delay: 175 ps maximum
  • Temperature Range: -40°C to +85°C
  • Package: 8-SOIC (0.150", 3.90mm Width)

The MC100EP16VADR2 is also characterized by its flexibility. It can operate across a wide voltage range, making it compatible with various logic standards and allowing seamless integration into mixed-voltage systems. The device's robust temperature range ensures reliable operation even in extreme environmental conditions.

ON Semiconductor's commitment to quality is evident in the MC100EP16VADR2's design, which includes features like a greater than 1000V ESD protection. The device is offered in an 8-SOIC package, which is compact and suitable for space-constrained applications.

In summary, the MC100EP16VADR2 from ON Semiconductor is an essential component for designers looking to enhance their high-speed communication systems. Its speed, precision, and adaptability make it a valuable addition to any advanced digital circuitry.

You May Also Be Interested in

Harris Corporation
IC BINARY FULL ADDER 4BIT 16SOIC
Lowest to $0.5998
ECAD model for CD74HCT283M
Texas Instruments
IC BINARY FULL ADDER 4BIT 16PDIP
Lowest to $1.6792
ECAD model for CD74HCT283E
ON Semiconductor
IC TRANSCEIVER 16QFN
Need more? Email Us
ECAD model for NBSG16MNR2G
Texas Instruments
IC BCD RATE MUX 4BIT 16TSSOP
Need more? Email Us
ECAD model for CD4527BPW
Renesas Electronics America
IC VR ENABLE AND DISCHG 12-TDFN
Need more? Email Us
ECAD model for SLG7NT4100V
UPI
QFN-24(4x4) Specialty Logic RoHS
Lowest to $2.2819
ECAD model for UP1586PQAG
ON Semiconductor
BBG ECL DIFF RCVR W/HI/LO
Need more? Email Us
ECAD model for MC100EP16VCDG
ON Semiconductor
IC DIFFERENT RX/DRVR 1BIT 8TSSOP
Need more? Email Us
ECAD model for MC10EP16TDTG
Nexperia USA Inc.
IC BINARY FULL ADDER 4BIT 16-DIP
Need more? Email Us
ECAD model for 74HC283N,652

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention