Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Counters, Dividers
Mfr ON Semiconductor
Series 10EL
Package Tube
Product Status Active
Logic Type Divide-by-4
Number of Elements 1
Number of Bits per Element 1
Reset Asynchronous
Count Rate 4.2 GHz
Trigger Type Positive, Negative
Voltage - Supply 4.2 V ~ 5.7 V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number MC10EL33
Standard Package 98 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 634443-MC10EL33D
Ultra Librarian 3D Model Ultra Librarian MC10EL33D CAD Model

Description

ON Semiconductor MC10EL33D: A High-Performance Clock Generator

The MC10EL33D from ON Semiconductor is a precision clock generator integrated circuit that offers a high level of performance for advanced electronic systems. This device is designed to meet the stringent requirements of high-speed data communication in a variety of applications including networking, telecommunications, and high-performance computing.

Key Features

  • High Speed: The MC10EL33D operates at a significant speed, making it suitable for systems that require fast clock generation.
  • Differential ECL Outputs: The device provides differential ECL outputs, ensuring high-quality, low-noise signal transmission that is crucial for maintaining signal integrity in high-speed environments.
  • Wide Voltage Range: It supports a wide range of supply voltages, which allows for flexible integration into various system designs.
  • Temperature Range: The MC10EL33D is designed to operate over a broad temperature range, catering to applications that may experience extreme conditions.
  • Surface Mount Package: Available in a surface mount package, the device is suitable for modern, compact PCB designs, facilitating efficient use of board space.

Applications

The versatility of the MC10EL33D clock generator makes it an excellent choice for numerous applications, including but not limited to:

  • High-speed digital systems
  • Networking equipment such as routers and switches
  • Telecommunication infrastructure
  • Server and data center technology
  • Test and measurement equipment

Reliability and Quality

ON Semiconductor is known for its commitment to quality, and the MC10EL33D is no exception. It is manufactured with precision to ensure consistent performance and reliability. Users can trust this clock generator to maintain system stability and to provide the timing accuracy required for high-speed data transfer and processing operations.

In conclusion, the MC10EL33D from ON Semiconductor is a robust and reliable choice for designers looking to implement a high-performance clock generation solution in their electronic systems.

You May Also Be Interested in

Texas Instruments
CMOS COUNTER/DIVIDERS / Counter/Divider Single 5-Bit Decade UP 16-Pin CDIP Tube
Lowest to $31.2699
ECAD model for CD4017BF
NXP / Nexperia
Dual 4-bit binary ripple counter
Lowest to $0.2678
ECAD model for N74F393D
ON Semiconductor
Presettable Counters | IC COUNTER 4BIT PRESET 16SOIC
Lowest to $0.2890
ECAD model for MC74HC161ADR2
ON Semiconductor
4-Bit Binary Counter with Asynchronous Clear | IC COUNTER BINARY 4BIT 16SOP
Need more? Email Us
ECAD model for 74VHC161SJ
NXP / Nexperia
14-stage ripple-carry binary counter/divider and oscillator
Lowest to $0.6108
ECAD model for HEF4060BP
Texas Instruments
12-STAGE ASYNCHRONOUS BINARY COUNTERS AND OSCILLATORS
Lowest to $0.5322
ECAD model for SN74HC4060PWR
Texas Instruments
14-BIT ASYNCHRONOUS BINARY COUNTERS | IC COUNTER ASYNC BIN 14BIT 16SO
Lowest to $0.6988
ECAD model for SN74HC4020NSR
STMicroelectronics
SYNCHRONOUS PRESETTABLE 4-BIT COUNTER | IC COUNTER 4-BIT SYNC 16-TSSOP
Need more? Email Us
ECAD model for 74AC163TTR
Toshiba Semiconductor and Storage
12-STAGE RIPPLE-CARRY BINARY COUNTER
Lowest to $0.2368
ECAD model for TC74VHC4040FT

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention