Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Motor Type - AC, DC Brushed DC
Purpose Controller - Current Management
Technology Power MOSFET
Applications General Purpose
Supply Voltage - Operating 0 V to 5.5 V
Voltage - Load 5.9 V to 45 V
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 24-VQFN (4x4)
Win Source Part Number 1034152-DRV8701PRGET
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name DRV8701PRGET
Introduction Date July 08, 2015
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian DRV8701PRGET CAD Model

Description

The DRV8701PRGET by Texas Instruments is a high-performance, integrated driver IC designed for brushed DC motors. This advanced motor controller is suitable for a wide range of applications, including industrial automation, robotics, printers, and other consumer electronics requiring precise motor control.

Key Features

  • Operating Voltage: The device operates at a supply voltage ranging from 6.5V to 45V, making it versatile for various power environments.
  • Output Current: It can deliver up to 3.5A of continuous output current, and peak currents up to 5.8A, ensuring robust performance for a variety of motor sizes.
  • Integrated Protection: The DRV8701PRGET includes multiple protection features such as overcurrent, overtemperature, undervoltage lockout, and cross-conduction protection, contributing to the longevity and reliability of the motor system.
  • Adjustable Current Regulation: Users can adjust the current regulation through an external sense resistor, providing flexibility in motor control and power management.
  • PH/EN or PWM Interface: The device supports both PH/EN (Phase/Enable) and PWM (Pulse Width Modulation) interface modes, offering versatility in control schemes.
  • Small Package: The DRV8701PRGET comes in a compact VQFN package, which is ideal for space-constrained applications.

Applications

With its robust feature set, the DRV8701PRGET is an excellent choice for designers looking to implement efficient and reliable motor control in their applications. Its ability to drive a wide range of brushed DC motors makes it suitable for:

  • Automated Robotics
  • Office Automation (Printers, Scanners)
  • Home Appliances
  • DIY Projects
  • Power Tools

Technical Specifications

Parameter Value Motor Type Supported Brushed DC Supply Voltage (VM) 6.5V to 45V Output Current (Continuous) 3.5A Output Current (Peak) 5.8A Package Type VQFN

Overall, the DRV8701PRGET from Texas Instruments is a highly capable motor driver that offers precision, efficiency, and reliability for a multitude of brushed DC motor applications.

You May Also Be Interested in

Texas Instruments
IC MTR DRVR 2.5V-4.8V 6PICOSTAR / DRV201 Voice Coil Motor Driver for Camera Auto Focus
Lowest to $2.6978
ECAD model for DRV201YMBR
Rohm Semiconductor
IC MOTOR DRIVER 8V-26.4V 28VQFN / 3-phase brushless motor pre-driver
Lowest to $0.8322
ECAD model for BD63002MUV-E2
Allegro MicroSystems, LLC
DUAL FULL-BRIDGE PWM MOTOR DRIVER WITH BRAKE | IC MOTOR DRVR 4.75V-5.5V 16SOIC
Lowest to $5.3504
ECAD model for a3968slb
Omron
SENSOR REFLECTVE 100MM NPN DO/LO / Reflective, Diffuse Optical Sensor 0.197" ~ 3.937" (5mm ~ 100mm) ADJ NPN - Dark-ON/Light-ON - Selectable
Need more? Email Us
ECAD model for E3Z-D61
Texas Instruments
IC MOTOR DRIVER 2.5V-5.5V 8SON / Motor Driver Power MOSFET Parallel 8-SON (3x3)
Lowest to $0.6653
ECAD model for DRV8601DRBT
Texas Instruments
IC MTR DRV MULTI 4.4-45V 48HTQFP / Three-Phase Automotive Gate Driver
Lowest to $7.9018
ECAD model for DRV83055QPHPRQ1
ON Semiconductor
IC MOTOR DRVR 2.6V-3.6V 30WLCSP / Optical Image Stabilization / Auto Focus Controller & Driver
Lowest to $2.6881
ECAD model for LC898122AXA-VH
Allegro MicroSystems, LLC
IC MTR DRV BIPOLR 3-5.5V 28TSSOP / Automotive DMOS Microstepping Driver with Translator
Lowest to $9.3364
ECAD model for A3980KLP
Texas Instruments
IC MOTOR DRVR 4.5V-26V 32HTSSOP / DRV2511-Q1 8-A Automotive Haptic Driver for Solenoids and Voice Coils
Lowest to $2.4876
ECAD model for DRV2511QDAPRQ1

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5680 $54.8800
70+ $1.4688 $102.8160
110+ $1.4191 $156.1010
155+ $1.3199 $204.5845
200+ $1.2703 $254.0600
250+ $1.2207 $305.1750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 54,530 pieces
MOQ: 35 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention