EN
  • EN
  • DE

MC10EL05DT

Part No MC10EL05DT
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters - Multi - Function, Configurable
Description 5V ECL 2-Input Differential AND/NAND | IC GATE AND/NAND ECL 2INP 8TSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Logic Type AND/NAND Gate
Number of Inputs 4 Input (2, 2)
Schmitt Trigger Input No
Output Type Differential
Supply Voltage (V) 4.2V ~ 5.7V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-TSSOP
Family Part Number 10EL05
Manufacturer Pack Quantity 100
MSL Level 3 (168 Hours)
Win Source Part Number 1217120-MC10EL05DT
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC10EL05DT CAD Model

Description

ON Semiconductor MC10EL05DT: A High-Performance 2-Input XOR/XNOR Gate

The MC10EL05DT is a high-speed integrated circuit from ON Semiconductor, designed to deliver exceptional performance in digital systems. This device belongs to the ECLinPS Lite™ family, which is renowned for its low power consumption and high-speed operation. The MC10EL05DT is a versatile 2-input XOR/XNOR gate that offers a combination of speed and functionality, making it an ideal choice for a wide range of applications in telecommunications, computing, and industrial electronics.

Key Features:

  • High-Speed Performance: With propagation delays typically under 1.0 ns, the MC10EL05DT is engineered to meet the demands of high-speed digital systems.
  • Differential Inputs: The device features differential inputs, which enhances noise immunity and allows for the use of differential signaling for improved signal integrity.
  • PECL Mode Operating Range: The MC10EL05DT operates in the PECL (Positive Emitter Coupled Logic) mode voltage range, ensuring compatibility with standard ECL systems.
  • Multiple Power Supply Options: It can be powered by a wide range of supply voltages, from -4.2V to -5.7V, providing flexibility in system design.
  • SOIC-8 Packaging: The device is available in a compact SOIC-8 package, minimizing board space and simplifying PCB design.

Applications:

The MC10EL05DT is well-suited for various applications that require high-speed logical operations. It is commonly used in:

  • High-speed data transmission systems
  • Networking and telecommunications equipment
  • Signal processing units
  • Computing and storage platforms
  • Industrial control systems

Quality and Reliability:

ON Semiconductor is committed to providing high-quality products. The MC10EL05DT is manufactured under strict quality control standards, ensuring reliable performance and longevity in critical applications. The device is also RoHS compliant, reflecting ON Semiconductor's dedication to environmental sustainability.

For designers looking for a high-speed logic solution, the MC10EL05DT from ON Semiconductor provides a compelling mix of speed, power efficiency, and design flexibility, making it an excellent choice for modern digital systems.

You May Also Be Interested in

ON Semiconductor
AND/NAND Gate 1-Element 4-IN ECL 8-Pin TSSOP Tube / IC GATE AND/NAND ECL 2INP 8TSSOP
Need more? Email Us
STMicroelectronics
IC 2INPUT AND/OR QUAD 14DIP
Need more? Email Us
Microchip Technology
IC GATE OR/NOR 4-INPUT 8-SOIC
Lowest to $2.9418
ON Semiconductor
AND/NAND Gate 4-Element 4-IN ECL 28-Pin PLCC T/R / IC GATE AND/NAND QD DIFF 28-PLCC
Lowest to $3.6971
ON Semiconductor
XOR/XNOR Gate 1-Element 4-IN ECL 8-Pin SOIC N Tube / IC GATE XOR/XNOR ECL 2INP 8SOIC
Lowest to $15.3102
Microchip Technology
IC GATE OR/NOR 4-INPUT 8-SOIC / OR/NOR Gate 1-Element 4-IN ECL 8-Pin SOIC N Tube
Need more? Email Us
ON Semiconductor
XOR/XNOR Gate 1-Element 4-IN ECL 8-Pin TSSOP T/R / IC GATE XOR/XNOR ECL 2IN 8-TSSOP
Need more? Email Us
Microchip Technology
IC GATE XOR/XNOR QUINT 28-PLCC
Need more? Email Us
Microchip Technology
IC GATE OR/NOR QUAD 4INP 28PLCC / OR/NOR Gate 4-Element 4-IN ECL 28-Pin PLCC T/R
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.0559 $58.0621
47+ $2.5074 $117.8478
72+ $2.4290 $174.8880
99+ $2.3507 $232.7193
128+ $2.2723 $290.8544
171+ $2.0372 $348.3612
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,300 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess