EN
  • EN
  • DE

SY100EL16VCKC

Part No SY100EL16VCKC
Manufacturer Microchip Technology
Catalog Logic - Specialty Logic
Description IC RCVR DIFF 5V/3.3V 8-MSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Bulk
Status Obsolete(EOL)
Logic Type Differential Receiver
Supply Voltage 3.3V, 5V
Number of Bits 1
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-MSOP
Win Source Part Number 1104242-SY100EL16VCKC
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SY100EL16VCKC CAD Model

Description

Microchip Technology's SY100EL16VCKC: High-Speed Differential Receiver

The SY100EL16VCKC is a state-of-the-art differential receiver designed by Microchip Technology, a leader in the semiconductor industry. This high-performance component is part of Microchip's portfolio of products that cater to the demands of high-speed data communication and signal processing applications. The SY100EL16VCKC is specifically engineered to provide reliable and fast data transmission, making it an ideal choice for advanced communication systems, data centers, and networking equipment.

Key Features:

  • High-Speed Performance: The SY100EL16VCKC operates at exceptional speeds, making it suitable for applications requiring fast data rates and minimal signal delay.
  • Differential Design: This receiver is designed to handle differential signals, which enhances noise immunity and improves signal integrity over long distances and in electrically noisy environments.
  • Wide Voltage Range: It supports a broad range of supply voltages, offering flexibility in various system designs and ensuring compatibility with different logic levels.
  • Temperature Resilience: The device is built to perform reliably across a wide temperature range, making it suitable for use in harsh industrial conditions.
  • Package Options: Available in a compact package, the SY100EL16VCKC is designed to save valuable board space while providing robust functionality.

Applications:

The SY100EL16VCKC is versatile and can be used in a myriad of applications, including:

  • Data communication systems that require high-speed data transfer and minimal latency.
  • Networking equipment, such as routers and switches, where signal integrity is paramount.
  • Industrial automation systems where robust performance is needed in variable temperature environments.
  • Telecommunication infrastructure, including base stations and network interfaces.

Microchip Technology's commitment to quality and performance is evident in the SY100EL16VCKC differential receiver. It is designed not only to meet the current demands of high-speed data transmission but also to anticipate the future needs of the industry. Whether you're developing cutting-edge communication systems or upgrading existing infrastructure, the SY100EL16VCKC offers a reliable and efficient solution for your high-speed signal processing requirements.

You May Also Be Interested in

Microchip Technology
QUINT DIFFERENTIAL LINE RECEIVER | IC LINE RCVR QUINT DIFF 28-PLCC
Lowest to $1.3642
ON Semiconductor
3.3 V AnyLevel Receiver to CML Driver/Translator with Input Hysteresis
Lowest to $11.4705
UPI
QFN-24(4x4) Specialty Logic RoHS
Lowest to $2.0374
EG Micro
2 2.8V~20V SOP-8 Gate Drivers RoHS
Lowest to $0.2276
ON Semiconductor
3.3 V / 5 V Hex Differential Line Receiver/Driver | IC LINE RCVR/DRVR HEX DIFF 32QFN
Lowest to $23.9114
Texas Instruments
IC REG BUFFER 13-26BIT 64-TSSOP
Need more? Email Us
Fairchild/ON Semiconductor
Dual Output 13-Bit Register with SSTL-2 Compatible I/O and Reset
Lowest to $19.1638
ON Semiconductor
IC DIFFERENT RX/DRVR 1BIT 8TSSOP
Need more? Email Us
Texas Instruments
25-BIT CONFIGURABLE REGISTERED BUFFER WITH SSTL_18 INPUTS AND OUTPUTS
Lowest to $13.5640

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess