Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Specialty Logic
Mfr Microchip Technology
Series 10EL
Package Tube
Product Status Obsolete
Logic Type Differential Receiver
Supply Voltage 3.3V, 5V
Number of Bits 1
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MSOP
Base Product Number 10EL16
Standard Package 100
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256381-SY10EL16VCKC
Ultra Librarian 3D Model Ultra Librarian SY10EL16VCKC CAD Model

Description

The SY10EL16VCKC from Microchip Technology is a high-performance, single differential receiver that belongs to a family of devices designed for use in communication applications where low power consumption, high speed, and high noise immunity are paramount. This integrated circuit is manufactured under Microchip's precision analog processes, ensuring both reliability and functionality.

Key Features

  • High-Speed Performance: The SY10EL16VCKC offers exceptional speed, making it suitable for high-frequency applications. It is capable of handling data rates that are essential for modern communication protocols.
  • Differential Receiver: The differential nature of the receiver allows it to suppress common-mode noise, thereby enhancing signal integrity and improving noise immunity, which is crucial in electrically noisy environments.
  • Low Power Consumption: Despite its high-speed capabilities, this device is designed to operate with minimal power consumption, which is beneficial for power-sensitive applications.
  • Versatile Power Supply Range: The SY10EL16VCKC can operate over a wide range of power supplies, providing flexibility in system design and ensuring compatibility with various logic levels.
  • Temperature Range: The device is designed to perform reliably over an extended industrial temperature range, ensuring operation in diverse environmental conditions.

Applications

The SY10EL16VCKC is ideal for a variety of applications, including but not limited to:

  • High-speed data transmission systems
  • Telecommunications and networking equipment
  • Automated test equipment
  • Precision clock distribution circuits
  • High-performance computing

Product Specifications

The SY10EL16VCKC is offered in a compact package and is characterized by the following specifications:

  • Package Type: The device comes in a user-friendly package that is easy to integrate into a wide range of systems.
  • Quality and Reliability: Microchip Technology's commitment to quality ensures that the SY10EL16VCKC meets stringent industry standards for reliability and performance.

Overall, the SY10EL16VCKC from Microchip Technology stands out as a robust and reliable component that can meet the demands of high-speed data communication while maintaining low power consumption and high noise immunity.

You May Also Be Interested in

Texas Instruments
IC BINARY FULL ADDER 4BIT 16PDIP
Lowest to $1.7231
ECAD model for CD74HCT283E
Texas Instruments
IC CRYSTAL OSC DRVR 1BIT SOT-5X3
Lowest to $4.2752
ECAD model for CLVC1GX04MDRLREP
Renesas Electronics America
IC VR ENABLE AND DISCHG 12-TDFN
Need more? Email Us
ECAD model for SLG7NT4100V
Harris Corporation
IC BINARY FULL ADDER 4BIT 16PDIP
Need more? Email Us
ECAD model for CD74ACT283E
Renesas Electronics America
IC POWER GOOD DETECTOR 12-TDFN
Need more? Email Us
ECAD model for SLG7NT4083V
Texas Instruments
4 BIT BINARY FULL ADDERS WITH FAST CARRY | IC BIN FULL 4BIT ADD CAR 16-SOIC
Lowest to $0.7150
ECAD model for SN74LS283DR
ON Semiconductor
IC DIFFERENTIAL RX/DVR 8-DFN
Need more? Email Us
ECAD model for MC100LVEP16MNR4G
Nexperia USA Inc.
IC INVERT/X-TAL DRVR 6-XSON
Need more? Email Us
ECAD model for 74AUP1Z125GF,132
ON Semiconductor
IC DIFFERENT RX/DRVR 1BIT 8TSSOP
Need more? Email Us
ECAD model for MC10EP16TDTG

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADW
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention