Products specifications Report Issue?

Logic Type Binary Rate Multiplier
Supply Voltage 3V ~ 18V
Number of Bits 4
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Surface Mount
Case / Package 16-SOIC (0.209", 5.30mm Width)
Supplier Device Package 16-SO
Package Tape & Reel
Supply and Demand Status Shortage
Win Source Part Number 1501025-CD4089BNSR
Ultra Librarian 3D Model Ultra Librarian CD4089BNSR CAD Model

You May Also Be Interested in

Texas Instruments
IC BINARY RATE MUX 4BIT 16-SO
Need more? Email Us
ECAD model for CD4089BNSR
Nexperia USA Inc.
NEXPERIA 74AUP1Z04GN - BUS DRIVE
Need more? Email Us
ECAD model for 74AUP1Z04GN,132
Texas Instruments
IC CONFI REG BUF 25-14BIT 96PBGA
Need more? Email Us
ECAD model for 74SSTUB32864AZKER
Nexperia USA Inc.
IC INVERT/X-TAL DRVR 6-XSON
Need more? Email Us
ECAD model for 74AUP1Z125GF,132
ON Semiconductor
IC TRANSCEIVER 16QFN
Need more? Email Us
ECAD model for NBSG16MNR2G
Texas Instruments
IC BCD RATE MUX 4BIT 16TSSOP
Need more? Email Us
ECAD model for CD4527BPW
Renesas Electronics America
IC COMPARATOR/DRVR 4BIT 72-QFN
Need more? Email Us
ECAD model for ISL55100BIRZ-T7A
ON Semiconductor
IC DIFFERENT RX/DRVR 1BIT 8TSSOP
Need more? Email Us
ECAD model for MC10EP16TDTG
Texas Instruments
7-BIT TTL/BTL TRANSCEIVER | IC TXRX 7BIT TTL/BTL 52-QFP
Lowest to $28.9287
ECAD model for SN74FB2041ARCR

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention