EN
  • EN
  • DE

SY100EL16VZI

Part No SY100EL16VZI
Manufacturer Microchip Technology
Catalog Logic - Specialty Logic
Description IC RCVR DIFF 5V/3.3V 8-SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Logic Type Differential Receiver
Supply Voltage 3.3V, 5V
Number of Bits 1
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 195145-SY100EL16VZI
Popularity Medium
Supply and Demand Status Balance
Quantity per package 95
Ultra Librarian 3D Model Ultra Librarian SY100EL16VZI CAD Model

Description

Microchip Technology's SY100EL16VZI Differential Receiver

The SY100EL16VZI from Microchip Technology is a high-performance differential receiver designed to meet the stringent requirements of communication and data processing applications. This device is part of Microchip's extensive portfolio of semiconductor solutions that are known for their reliability, precision, and innovation.

Constructed with precision in mind, the SY100EL16VZI operates at a 5V supply voltage and is characterized for operation from -40°C to 85°C, making it suitable for industrial environments. The device features a differential line receiver with a high bandwidth output transition time, which ensures fast signal processing capabilities. It is designed to receive ECL differential signals and translate them into a single-ended ECL output, providing a reliable method for data transmission even in noisy environments.

The SY100EL16VZI boasts an impressive 3.2 Gb/s throughput, which is essential for high-speed data communication systems. It is also equipped with a fail-safe feature that ensures the output is in a high state when the inputs are left open, providing additional security in the event of a disconnection or fault in the input signal.

With its industry-standard SOIC-8 package, the SY100EL16VZI is easy to integrate into existing designs, saving time and resources for engineers. The compact design also allows for a more efficient use of board space, which is critical in modern compact electronic assemblies.

Microchip Technology's commitment to quality is evident in the SY100EL16VZI, which has been rigorously tested to ensure high performance and durability. This differential receiver is an ideal choice for designers who require a dependable and high-speed solution for their digital communication systems, such as fiber optic receivers, backplane interfacing, and clock distribution networks.

In summary, the SY100EL16VZI from Microchip Technology is a testament to the company's dedication to providing advanced electronic components that enable technology to seamlessly integrate into our daily lives. With its high-speed capabilities, robust performance, and fail-safe features, this differential receiver stands out as a superior choice for a wide range of applications.

You May Also Be Interested in

Texas Instruments
25-BIT CONFIGURABLE REGISTERED BUFFER WITH ADDRESS-PARITY TEST | IC 25BIT CONFIG REG BUFF 96-BGA
Lowest to $14.6778
Texas Instruments
IC 19BIT BUS INTERFACE 48-TSSOP
Lowest to $1.3646
Microchip Technology
5V/3.3V DIFFERENTIAL RECEIVER | IC RCVR DIFF 3.3/5V 8-MSOP
Need more? Email Us
STMicroelectronics
IC INVERTER DUAL COMPL 14-DIP
Lowest to $0.1756
ON Semiconductor
3.3V / 5VECL Differential Receiver/Driver with High Gain
Lowest to $5.6214
Texas Instruments
8-BIT TTL/BTL REGISTERED TRANSCEIVER | IC 8-BIT TXCVR 52-QFP
Lowest to $19.5871
ON Semiconductor
3.3V / 5V ECL Differential Receiver/Driver
Lowest to $4.5812
Texas Instruments
25-BIT CONFIGURABLE REGISTERED BUFFER WITH SSTL_18 INPUTS AND OUTPUTS
Lowest to $13.5640
EG Micro
2 2.8V~20V SOP-8 Gate Drivers RoHS
Lowest to $0.2276

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess