Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Obsolete(EOL)
Logic Type Differential Receiver
Supply Voltage 4.2 V to 5.5 V
Number of Bits 5
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 28-PLCC (11.5x11.5)
Win Source Part Number 125942-SY10E116JI
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SY10E116JI CAD Model

Description

Microchip Technology's SY10E116JI: A High-Speed 5:1 Multiplexer

The SY10E116JI is a high-performance, 5:1 multiplexer designed by Microchip Technology, a leader in smart, connected, and secure embedded control solutions. This component is part of Microchip's ECLinPS MAX™ family, which is renowned for its high-speed operation and reliability. The SY10E116JI is specifically engineered to address the needs of systems requiring the selection and routing of high-speed signals.

Key Features

  • High-Speed Performance: The SY10E116JI operates at exceptional speeds, making it suitable for the most demanding applications that require rapid data processing and signal routing.
  • 5:1 Multiplexing Capability: With five data inputs and one output, this multiplexer allows for versatile signal routing, providing designers with flexibility in managing multiple data streams.
  • PECL Mode Operation: It is designed to operate in PECL mode, ensuring compatibility with Positive Emitter Coupled Logic circuits and systems.
  • Temperature Range: The device is operational over the full industrial temperature range, ensuring reliable performance in various environments.
  • Power Supply: The SY10E116JI is powered by a –4.2V to –5.5V supply voltage, typical for ECL-powered devices.

Applications

The SY10E116JI is ideal for applications that require the rapid switching of signals, such as data communications, telecommunication infrastructures, and high-speed computing systems. Its ability to swiftly route signals makes it an indispensable component in networks, servers, and other equipment where data integrity and speed are paramount.

Quality and Reliability

Microchip Technology is committed to providing products that meet the highest standards of quality and reliability. The SY10E116JI is manufactured with precision and is subjected to rigorous testing to ensure it meets the stringent requirements of industrial and commercial applications.

Availability

The SY10E116JI is available in a 28-lead PLCC package, providing a compact footprint for space-constrained applications. For detailed specifications, technical documentation, and ordering information, customers can visit Microchip Technology's official website or contact their local sales representative.

You May Also Be Interested in

ON Semiconductor
IC DIFFERENT RX/DRVR 8-TSSOP
Lowest to $16.2986
ECAD model for MC100EP16VTDTR2G
Texas Instruments
IC BCD RATE MUX 4BIT 16TSSOP
Need more? Email Us
ECAD model for CD4527BPW
Nexperia USA Inc.
IC INVERT/X-TAL DRVR 6-XSON
Need more? Email Us
ECAD model for 74AUP1Z04GS,132
Harris Corporation
IC BINARY FULL ADDER 4BIT 16SOIC
Lowest to $0.5998
ECAD model for CD74HCT283M
Renesas Electronics America
IC COMPARATOR/DRVR 4BIT 72-QFN
Need more? Email Us
ECAD model for ISL55100BIRZ-T7A
Texas Instruments
IC BINARY FULL ADDER 4BIT 16PDIP
Lowest to $1.7231
ECAD model for CD74HCT283E
UPI
QFN-24(4x4) Specialty Logic RoHS
Lowest to $2.2819
ECAD model for UP1586PQAG
Renesas Electronics America
IC VR ENABLE AND DISCHG 12-TDFN
Need more? Email Us
ECAD model for SLG7NT4100V
ON Semiconductor
IC RX/DRV/BUF/TRANSL 2BIT 16-QFN
Lowest to $24.0383
ECAD model for NB4N527SMNR2G

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADW
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention