EN
  • EN
  • DE

MC10E1651FN

Part No MC10E1651FN
Manufacturer ON Semiconductor
Catalog Linear - Comparators
Description 5V, -5V Dual ECL Output Comparator with Latch | IC COMPARATOR DUAL ECL 20PLCC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Type with Latch
Output Type Differential, ECL
Current - Output 100mA
Current - Quiescent (Maximum) 50mA
Propagation Delay (Maximum) 1.075ns
Hysteresis 27mV
Temperature Range - Operating 0°C ~ 85°C
Manufacturer Package 20-LCC
Mounting Style SMD
Supplier Device Package 20-PLCC (9x9)
Family Part Number MC10E1651
Manufacturer Pack Quantity 46
MSL Level 3 (168 Hours)
Win Source Part Number 1217091-MC10E1651FN
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC10E1651FN CAD Model

Description

ON Semiconductor MC10E1651FN: High-Performance ECL Clock Distribution Chip

The MC10E1651FN from ON Semiconductor is a state-of-the-art clock distribution chip that offers exceptional performance for high-speed digital systems. This advanced device is designed to meet the rigorous demands of applications requiring precise clock signal distribution with minimal skew, such as high-speed communication systems, data processing equipment, and sophisticated instrumentation.

Key Features

  • Differential ECL Clock Inputs: The MC10E1651FN accepts differential ECL clock inputs, providing robust noise immunity and ensuring stable operation in electrically noisy environments.
  • Low Skew Outputs: It offers eight low skew outputs, which are critical for maintaining the timing integrity of high-speed digital signals across multiple destinations.
  • High Bandwidth: With a bandwidth that supports high-frequency operation, this device is capable of distributing clock signals at very high speeds without degradation, making it suitable for the latest generation of high-speed digital circuits.
  • Temperature Range: The MC10E1651FN operates over an extended temperature range, ensuring reliable performance in a variety of environmental conditions.
  • Package: Encased in a 28-lead PLCC (Plastic Leaded Chip Carrier) package, the MC10E1651FN is designed for surface mounting, which saves valuable board space and simplifies the manufacturing process.

Applications

The MC10E1651FN is ideal for applications that require high-speed, low-skew clock distribution. Its typical applications include:

  • Telecommunications equipment
  • High-speed data acquisition systems
  • Server and networking infrastructure
  • Automated test equipment
  • Synchronous systems requiring tight timing control

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the MC10E1651FN is no exception. It is manufactured to the highest standards, ensuring long-term reliability and performance. Engineers and system designers can rely on this clock distribution chip to maintain system integrity and enhance the overall performance of their digital systems.

Whether you're designing a cutting-edge communication system or a high-speed computing platform, the MC10E1651FN from ON Semiconductor is an excellent choice for your clock distribution needs.

You May Also Be Interested in

Analog Devices Inc.
IC COMPARATOR 2 GEN PUR 10MSOP / Comparator General Purpose Open-Drain 10-MSOP
Lowest to $2.5024
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8SO / Comparator General Purpose Open-Collector, Rail-to-Rail 8-SO
Need more? Email Us
Rohm Semiconductor
IC COMPARATOR 2 GEN PUR 8SOP / Comparator General Purpose Open-Collector 8-SOP
Lowest to $0.1359
Analog Devices Inc.
IC COMPARATOR 1 GEN PUR SC70-6 / Comparator General Purpose CMOS SC-70-6
Lowest to $7.3302
STMicroelectronics
IC COMPARATOR 2 DIFF 8MINISO / Comparator Differential Open-Collector, Rail-to-Rail 8-MiniSO
Lowest to $0.7277
Texas Instruments
DUAL PRECISION COMPARATOR WITH O / Comparator General Purpose Open-Drain, Rail-to-Rail 8-SOIC
Lowest to $1.4542
Texas Instruments
36V JI.3 DUAL COMPARATOR / Comparator General Purpose Open-Collector 8-SOIC
Lowest to $0.1006
Texas Instruments
IC COMPARATOR 2 GEN PUR TSOT23-8 / Comparator General Purpose Open-Drain, Rail-to-Rail TSOT-23-8
Lowest to $1.1877
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8SOIC / Comparator General Purpose Push-Pull 8-SOIC
Lowest to $1.7855

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.9335 $65.8005
7+ $17.9972 $125.9804
10+ $17.4347 $174.3470
14+ $16.8722 $236.2108
18+ $16.3098 $293.5764
24+ $14.6223 $350.9352
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,600 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess