EN
  • EN
  • DE

AT27BV512-90JC

Part No AT27BV512-90JC
Manufacturer Microchip Technology
Catalog EPROM
Description IC OTP 512KBIT 90NS 32PLCC / EPROM OTP 512K-bit 64K x 8 90ns 32-Pin PLCC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Tube
Part Status Obsolete(EOL)
Memory Type Non-Volatile
Memory Format EPROM
Technology EPROM - OTP
Memory Size 512Kb (64K x 8)
Access Time 90ns
Memory Interface Parallel
Operating Supply Voltage 2.7 V ~ 3.6 V, 4.5 V ~ 5.5 V
Operating Temperature Range 0°C ~ 70°C (TC)
Mounting SMD
Package 32-LCC (J-Lead)
Manufacturer Package 32-PLCC
Win Source Part Number 768921-AT27BV512-90JC
Popularity Medium
Supply and Demand Status Limited
Family Name AT27BV512
Introduction Date May 15, 1996
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AT27BV512-90JC CAD Model

Description

Product Overview: AT27BV512-90JC from Microchip Technology

The AT27BV512-90JC is a high-performance 512K (64K x 8) One-time Programmable (OTP) EPROM from the renowned semiconductor manufacturer, Microchip Technology. This device is designed to offer a reliable and cost-effective solution for storing firmware, boot code, or other data in a wide range of electronic applications. With its 90ns access time, the AT27BV512-90JC ensures swift read operations, making it an excellent choice for applications that require fast data retrieval.

Key Features

  • Memory Size: 512K (64K x 8) bits of OTP EPROM storage, providing ample space for code and data storage needs.
  • Access Time: Fast access time of 90ns, enabling high-speed system performance.
  • Programming Voltage: The device supports a programming voltage of 12.5V, allowing for efficient programming of the memory cells.
  • Package Type: Housed in a 32-lead PLCC (Plastic Leaded Chip Carrier) package, the AT27BV512-90JC is designed for surface mounting, offering robust physical protection and reliable connectivity.
  • Low Power Consumption: Features low power consumption with CMOS technology, making it suitable for battery-operated and power-sensitive applications.
  • Temperature Range: Operates within an industrial temperature range, ensuring stability and reliability across varied environmental conditions.

Applications

The versatility of the AT27BV512-90JC allows it to be used in a diverse array of applications. It is particularly well-suited for:

  • Embedded systems where permanent storage of code is required
  • Telecommunication equipment
  • Automotive electronics
  • Industrial control systems
  • Medical devices

Reliability and Support

Microchip Technology is known for its commitment to quality and reliability. The AT27BV512-90JC is manufactured to meet high standards, ensuring dependable performance in critical applications. Additionally, Microchip provides excellent technical support and documentation, ensuring that designers and engineers can efficiently integrate this EPROM into their projects.

With its combination of speed, density, and low power consumption, the AT27BV512-90JC is a smart choice for those seeking a reliable non-volatile memory solution.

You May Also Be Interested in

STMicroelectronics
IC EPROM UV 1MBIT 100NS 32CDIP
Lowest to $4.0090
Atmel
EPROM OTP 1M-bit 64K x 16 45ns 40-Pin VSOP / IC OTP 1MBIT 45NS 40VSOP
Lowest to $3.2144
Microchip Technology
IC OTP 256KBIT 55NS 32PLCC / EPROM OTP 256K-bit 32K x 8 55ns 32-Pin PLCC
Need more? Email Us
Atmel
IC OTP 256KBIT 70NS 32PLCC / EPROM OTP 256K-bit 32K x 8 70ns 32-Pin PLCC Tube
Lowest to $4.7519
STMicroelectronics
EPROM OTP 1M-bit 64K x 16 80ns 44-Pin PLCC Tube / IC OTP 1MBIT 80NS 44PLCC
Need more? Email Us
Fairchild/ON Semiconductor
524,288-Bit (64K x 8) High Performance CMOS EPROM
Need more? Email Us
STMicroelectronics
EPROM UV 1M-bit 64K x 16 100ns 40-Pin CFDIPW
Need more? Email Us
STMicroelectronics
EPROM OTP 512K-bit 64K x 8 90ns 32-Pin PLCC / IC OTP 512KBIT 90NS 32PLCC
Lowest to $1.5174
STMicroelectronics
IC EPROM UV 2MBIT 100NS 32CDIP
Lowest to $7.5583

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess