EN
  • EN
  • DE

MC100LVEL33DTR2

Part No MC100LVEL33DTR2
Manufacturer ON Semiconductor
Catalog Logic - Counters, Dividers
Description 3.3V ECL ÷4 Divider | IC DIVIDER DIV X4 DIFF 8-TSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tape and Reel
Status Obsolete
Logic Type Divide-by-4
Number of Elements 1
Number of Bits per Element 1
Reset Asynchronous
Count Rate 4GHz
Trigger Type Positive, Negative
Supply Voltage (V) 3V ~ 3.8V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-TSSOP
Family Part Number 100LVEL33
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 1216867-MC100LVEL33DTR2
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC100LVEL33DTR2 CAD Model

Description

The ON Semiconductor MC100LVEL33DTR2 is a high-performance, 3.3V Emitter Coupled Logic (ECL) divide-by-4 divider integrated circuit designed for applications requiring fast edge rates and precise timing. This device is part of ON Semiconductor's 100EL series, which is renowned for its high-speed operation and reliability.

Key Features

  • High-Speed Performance: The MC100LVEL33DTR2 boasts a maximum frequency of 2.5 GHz, making it suitable for high-speed applications such as clock distribution, frequency synthesis, and data communications.
  • Low Voltage Operation: Designed to operate at 3.3V, this device provides a power-efficient solution while maintaining signal integrity and speed.
  • Differential ECL Inputs and Outputs: The differential inputs and outputs ensure reduced noise and improved signal quality, which is critical in high-speed digital circuits.
  • System Flexibility: The divide-by-4 configuration provides designers with the flexibility to generate lower frequency clocks from a high-frequency source, which is essential for various system-level applications.
  • Temperature Range: With an operating temperature range from -40°C to +85°C, the MC100LVEL33DTR2 is suitable for industrial applications and challenging environments.
  • Surface Mount Package: The device comes in a TSSOP-8 package, which is ideal for space-constrained applications and offers a compact footprint on the PCB.

Applications

The MC100LVEL33DTR2 is a versatile component that can be used in a variety of applications, including:

  • Clock generation and distribution systems
  • Frequency synthesis and phase-locked loops (PLLs)
  • High-speed digital data processing
  • Test and measurement equipment
  • Communication infrastructure

Conclusion

The ON Semiconductor MC100LVEL33DTR2 is a testament to the company's commitment to providing high-performance, reliable integrated circuits for the electronics industry. Its high-speed operation, coupled with low voltage and power efficiency, makes it an excellent choice for designers looking to optimize their high-frequency digital systems.

You May Also Be Interested in

Nexperia USA Inc.
NEXPERIA 74AHC1G4212 - 12-STAGE / Counter IC Element Bit
Lowest to $0.3654
Nexperia USA Inc.
IC BINARY COUNTER DL 4BIT 14SO
Lowest to $0.2561
Texas Instruments
IC BINARY COUNTER 4-BIT 16TVSOP
Lowest to $0.6594
Texas Instruments
IC BINARY COUNTR DL 4BIT 14SSOP
Lowest to $0.6335
Texas Instruments
IC BIN COUNTER DL 4BIT 16TSSOP
Lowest to $0.7510
Toshiba Semiconductor and Storage
IC BINARY COUNTER 14-BIT 16TSSOP
Lowest to $0.1728
ON Semiconductor
IC DIVIDER BY 2 24-BIT 16SOIC
Lowest to $0.9385
ON Semiconductor
IC DIVIDER BY 4 1-BIT 8SOIC
Lowest to $10.7738
Texas Instruments
IC BINARY COUNTER 4-BIT 16SO
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.0626 $60.6260
24+ $4.9746 $119.3904
36+ $4.8187 $173.4732
50+ $4.6639 $233.1950
65+ $4.5080 $293.0200
86+ $4.0425 $347.6550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess