EN
  • EN
  • DE
  • IT

IDV15E65D2

Part No IDV15E65D2
Manufacturer Infineon Technologies
Catalog Diodes, Rectifiers - Single
Description Electrically isolated FullPAK for efficient assembly
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Infineon Technologies
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 825711-IDV15E65D2
Ultra Librarian 3D Model Ultra Librarian IDV15E65D2 CAD Model

Description

The IDV15E65D2 is a silicon carbide (SiC) Schottky diode from Infineon Technologies, designed for high-voltage, high-frequency, and high-temperature applications. This diode offers superior switching performance compared to traditional silicon diodes, making it suitable for improving efficiency and reducing system size in power electronics applications.

Applications

  • Power Factor Correction (PFC): Used in PFC circuits to improve the power factor and reduce harmonic distortion.
  • Boost Converters: Employed in boost converters for voltage step-up applications with high efficiency.
  • Motor Drives: Utilized in motor drive systems to improve efficiency and reduce switching losses.
  • Uninterruptible Power Supplies (UPS): Integrated in UPS systems to provide high-reliability and efficient power conversion.
  • Solar Inverters: Applied in solar inverters to enhance the efficiency of DC-AC conversion.

Features

  • Silicon Carbide (SiC) Technology: Utilizes SiC technology, offering superior performance compared to silicon diodes.
  • Zero Reverse Recovery Current: Exhibits zero reverse recovery current, eliminating switching losses and improving efficiency.
  • High Forward Surge Current Capability: Designed to withstand high forward surge currents, ensuring robust operation.
  • Temperature Independent Switching Behavior: Offers stable switching performance over a wide temperature range.
  • High Voltage Capability: Capable of handling high voltage levels, making it suitable for high-voltage applications.

Benefits

  • High Efficiency: The zero reverse recovery current significantly reduces switching losses, resulting in higher efficiency.
  • Improved Reliability: The robust design and high surge current capability enhance reliability in demanding applications.
  • Reduced System Size: The high-frequency operation allows for smaller passive components, reducing system size.
  • Lower Operating Temperature: Reduced switching losses lead to lower operating temperatures, improving overall system reliability.
  • Enhanced Performance: SiC technology provides superior performance in terms of switching speed and temperature stability.

Additional Details

The IDV15E65D2 has a repetitive peak reverse voltage (VRRM) of 650V, a continuous forward current (IF) of 15A, and a forward voltage (VF) of 1.45V. It is packaged in a TO-220. This diode is ideal for applications requiring high efficiency, high-frequency operation, and high reliability.

You May Also Be Interested in

Nexperia USA Inc.
BAS321J-Q/SOD323F/SOD323F
Lowest to $8.7314
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SUB SMA
Lowest to $0.0971
Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.0202
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329
Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8993 $53.9580
140+ $0.7379 $103.3060
210+ $0.7149 $150.1290
290+ $0.6918 $200.6220
375+ $0.6688 $250.8000
505+ $0.5996 $302.7980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,240 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess