EN
  • EN
  • DE

74ACTQ32SJX

Part No 74ACTQ32SJX
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components
Description IC GATE OR 4CH 2-INP 14SOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tape and Reel
Status Obsolete
Logic Type OR Gate
Number of Inputs 2
Supply Voltage (V) 4.5V ~ 5.5V
Current - Quiescent (Maximum) 2μA
Current - Output High, Low 24mA, 24mA
Logic Level - Low 0.8V
Logic Level - High 2V
Max Propagation Delay at V, Max CL 6.5ns at 5V, 50pF
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Supplier Device Package 14-SOP
Manufacturer Package 14-SOIC
Family Part Number 74ACTQ32
Manufacturer Pack Quantity 2,000
MSL Level 1 (Unlimited)
Win Source Part Number 076116-74ACTQ32SJX
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74ACTQ32SJX CAD Model

Description

The 74ACTQ32SJX is a high-performance, CMOS Quad 2-Input OR Gate integrated circuit, brought to you by ON Semiconductor. This device is designed to meet the demanding needs of high-speed data processing and control applications. The 74ACTQ32SJX features advanced Quiet Series technology, which minimizes the propagation delay and noise generation that are common in traditional CMOS devices.

Key Features:

  • Logic Type: OR Gate
  • Number of Circuits: 4
  • Number of Inputs: 2 per circuit
  • Output Current: ±24mA
  • Supply Voltage Range: 4.5V to 5.5V
  • Operating Temperature: -40°C to +85°C
  • Package / Case: SOP-14

The 74ACTQ32SJX is characterized for operation from -40°C to +85°C, ensuring reliable performance across a wide range of environmental conditions. Its robust supply voltage range of 4.5V to 5.5V offers flexibility in various power environments, making it suitable for both battery-operated and line-powered systems.

With a high drive output current of ±24mA, the 74ACTQ32SJX can drive multiple loads or interface with other logic families seamlessly. The device comes in a space-saving SOP-14 (Small Outline Package) that is ideal for applications where board space is at a premium.

ON Semiconductor's commitment to quality ensures that the 74ACTQ32SJX meets the industry standards for performance and reliability. It is an excellent choice for designers looking to implement logical OR functions in their digital circuit designs, such as in computing, networking, and telecommunications equipment.

Whether you are developing high-speed data processing systems, designing complex control logic, or simply in need of a reliable OR gate solution, the 74ACTQ32SJX from ON Semiconductor is an outstanding choice that combines performance, efficiency, and quality in a single package.

You May Also Be Interested in

STMicroelectronics
VERY LOW DROP 5V REGULATOR WITH RESET | IC REG LIN 5V 500MA 5PENTAWATT
Lowest to $13.0970
AVX Corp/Kyocera Corp
FILTER LC 220PF SMD
Lowest to $36.1388
TAEJIN / HTC Korea
IC REG LIN POS ADJ 800MA DDPAK
Lowest to $0.1615
TE Connectivity
SENSOR HUMID/TEMP 3V 5%
Lowest to $1.3456
Artesyn Embedded Technologies
DC DC CONVERTER 3.3V 82W
Need more? Email Us
Honeywell
Magnetoresistive Sensor3 Axis 8Gs Magnetic Field 16-Pin CLLCC
Lowest to $5.8956
STMicroelectronics
IC REG LINEAR 5V 3A TO3
Lowest to $25.6587
ABB Embedded Power
DC DC CONVERTER 12V 75W
Need more? Email Us
ABB Embedded Power
Power Modules: dc-dc Converters; 36 to 75 Vdc Input, 5 Vdc Output; 50 W to 150 W | DC DC CONVERTER 5V 75W
Lowest to $12.5641

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess