EN
  • EN
  • DE

SNJ54LS393W

Part No SNJ54LS393W
Manufacturer Texas Instruments
Catalog Logic - Counters, Dividers
Description 54LS393 DUAL 4-BIT BINARY COUNTE / Counter IC Element Bit
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Counters, Dividers
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Base Product Number 54LS393
Standard Package 1 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 336296-SNJ54LS393W
Ultra Librarian 3D Model Ultra Librarian SNJ54LS393W CAD Model

Description

The SNJ54LS393W is a high-quality integrated circuit produced by Texas Instruments, renowned for its precision and durability in a wide array of electronic applications. This particular chip belongs to the 54LS series, which is known for its low-power Schottky technology, offering a perfect balance between speed and energy efficiency.

As a dual 4-bit binary counter, the SNJ54LS393W consists of two individual counters in a single package. Each counter has a divide-by-two section and a divide-by-eight section, which can be connected in various ways to achieve different counting sequences. This versatility makes it an ideal choice for designers looking to implement multi-stage counters, frequency dividers, or any digital logic circuit that requires reliable counting operations.

Key features of the SNJ54LS393W include:

  • Direct clear function to quickly reset the count
  • Individual clock inputs for each counter for independent operation
  • Edge-triggered counting for precise control
  • Asynchronous reset inputs for each section
  • Standard military-grade ceramic package (W suffix) for enhanced durability under harsh conditions
  • Operating temperature range suitable for military applications: -55°C to 125°C
  • Compatibility with other TTL logic families for easy integration into existing systems

The SNJ54LS393W is designed for high-reliability applications where consistent performance is critical. Texas Instruments' commitment to quality ensures that this component meets stringent military specifications, making it a reliable choice for defense, aerospace, and other sectors that require robust electronic components.

Whether you're designing complex digital systems or simple timing circuits, the SNJ54LS393W offers a compact, efficient solution. Its dual-counter functionality, combined with the ability to interface with a range of logic families, makes it a versatile and indispensable part of any electronic designer's toolkit.

You May Also Be Interested in

Texas Instruments
IC BINARY COUNTER 4-BIT 16SO
Need more? Email Us
Texas Instruments
IC BINARY COUNTR DL 4BIT 16SOIC
Lowest to $1.0579
Texas Instruments
BIN COUNTR DUAL 4BIT 16SO / Counter IC Element Bit
Need more? Email Us
Texas Instruments
IC BIN COUNTER DL 4BIT 16TSSOP
Lowest to $0.7510
ON Semiconductor
IC BINARY COUNTR 14BIT 16SOEIAJ / Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-SOEIAJ
Lowest to $2.8043
Nexperia USA Inc.
NEXPERIA 74AHC1G4212 - 12-STAGE / Counter IC Element Bit
Lowest to $0.3654
ON Semiconductor
IC BINARY COUNTER 4-BIT 16SOIC
Lowest to $2.2262
ON Semiconductor
IC DIVIDER BY 2 24-BIT 16SOIC
Lowest to $0.9385
Texas Instruments
BINARY COUNTER, ALS SERIES / Counter IC Element Bit
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $57.6268 $57.6268
3+ $47.2836 $141.8508
4+ $45.8060 $183.2240
5+ $44.3284 $221.6420
6+ $42.8507 $257.1042
8+ $38.4179 $307.3432
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 338 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess