ON Semiconductor MC100LVEL33DR2 Clock Buffer
The MC100LVEL33DR2 from ON Semiconductor is a high-performance 3.3V ECL Clock Buffer designed to meet the demanding needs of high-speed digital systems. This device is part of ON Semiconductor's 10H series of differential ECL products, offering a combination of high-speed and low-power consumption, which is ideal for a wide range of applications in telecommunications, computing, and industrial markets.
The MC100LVEL33DR2 is capable of accepting a standard ECL differential input signal and provides a standard ECL differential output. Its 2GHz+ toggle frequency and a typical propagation delay of 225ps make it an excellent choice for systems requiring fast clock distribution with minimal skew and jitter. Furthermore, the device features a fully differential design, which reduces the effects of noise and provides a more reliable signal transmission, enhancing overall system performance.
Key features of the MC100LVEL33DR2 include:
- 3.3V Power Supply Voltage
- Maximum Frequency >2GHz
- 225ps Typical Propagation Delay
- PECL Mode Operating Range: VCC = 3.0V to 3.8V with VEE = 0V
- NECL Mode Operating Range: VCC = 0V with VEE = -3.0V to -3.8V
- Internal Input Pulldown Resistors
- ESD Protection: Human Body Model; >2 kV, Machine Model; >200 V
- Pb-Free Packages are Available
The device is housed in a small 8-lead SOIC package, which makes it suitable for space-constrained applications while ensuring that it can be easily integrated into a variety of PCB designs. The MC100LVEL33DR2 also offers the advantage of being a Pb-free (lead-free) component, reflecting ON Semiconductor's commitment to environmental sustainability.
Whether you are designing a high-speed communication system, a sophisticated computing platform, or an advanced industrial automation solution, the MC100LVEL33DR2 clock buffer from ON Semiconductor provides the performance, reliability, and quality that engineers have come to expect from a leading semiconductor manufacturer.