EN
  • EN
  • DE

TM4C129EKCPDTT3

Part No TM4C129EKCPDTT3
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 128TQFP / MCU 32-bit ARM Cortex M4F 512KB Flash 3.3V Automotive 128-Pin TQFP Tray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Tiva C
Packaging Tray
Core Processor ARM Cortex-M4F
Core Size 32-Bit
Speed 120MHz
Connectivity CAN, EBI/EMI, Ethernet, I2C, IrDA, QEI, SPI, SSI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, Motion Control PWM, POR, PWM, WDT
Number of I/O 90
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
EEPROM Size 6K x 8
RAM Size 256K x 8
Supply Voltage 2.97 V ~ 3.63 V
Data Converters A/D 20x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Package 128-TQFP
Manufacturer Package 128-TQFP (14x14)
Win Source Part Number 797251-TM4C129EKCPDTT3
Popularity Medium
Supply and Demand Status Limited
Quantity per package 90
Family Name TM4C129EKCPDT
ECCN 5A992.c
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TM4C129EKCPDTT3 CAD Model

Description

Product Overview: TM4C129EKCPDTT3

The TM4C129EKCPDTT3 is a high-performance microcontroller unit (MCU) from Texas Instruments, designed to cater to the demanding requirements of embedded systems in a wide range of applications. This advanced MCU is part of the Tiva™ C Series, which is renowned for its robust architecture, rich set of peripherals, and network connectivity features.

Key Features

  • Advanced ARM Cortex-M4 Processor: At the heart of the TM4C129EKCPDTT3 lies a 32-bit ARM Cortex-M4 core with a floating-point unit (FPU). This processor provides efficient data processing capabilities, which are essential for mathematically intensive applications.
  • High Clock Speed: The MCU boasts a clock speed of up to 120 MHz, offering a balance of power and energy efficiency that enables high-speed computing while maintaining low power consumption.
  • Generous Memory Capacity: With 1MB of flash memory and 256KB of SRAM, the TM4C129EKCPDTT3 provides ample space for complex application code and data storage.
  • Integrated Networking: This product features an integrated Ethernet MAC+PHY, making it an ideal choice for networking applications that require internet connectivity or local network communication.
  • Diverse Peripherals: A wide range of peripherals, including UARTs, SPI, I2C, PWM, A/D and D/A converters, enhances the versatility of the MCU, allowing it to interface with various sensors, actuators, and communication modules.

Application Areas

The TM4C129EKCPDTT3 is well-suited for a variety of applications, such as:

  • Industrial control systems
  • Home and building automation
  • Internet of Things (IoT) devices
  • Medical equipment
  • Automotive and transportation

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the TM4C129EKCPDTT3 is no exception. It is designed to meet the stringent requirements of industrial and automotive applications, ensuring reliable performance even in harsh environments.

Whether you are developing a complex communication system, an intelligent sensor network, or an innovative consumer product, the TM4C129EKCPDTT3 provides the computational power, connectivity, and flexibility needed to create cutting-edge technology solutions.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess