EN
  • EN
  • DE

MC100EPT22MNR4G

Part No MC100EPT22MNR4G
Manufacturer ON Semiconductor
Catalog Logic - Translators, Level Shifters
Description IC TRNSLTR UNIDIRECTIONAL 8DFN  /  Mixed Signal Translator Unidirectional 1 Circuit 2 Channel 8-DFN (2x2)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Translators, Level Shifters
Mfr onsemi
Series 100EPT
Package Tape & Reel (TR)
Translator Type Mixed Signal
Channel Type Unidirectional
Number of Circuits 1
Channels per Circuit 2
Input Signal LVCMOS, LVTTL
Output Signal LVPECL
Output Type Differential
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 8-VFDFN Exposed Pad
Supplier Device Package 8-DFN (2x2)
Base Product Number MC100EPT22
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names ONSONSMC100EPT22MNR4G,2156-MC100EPT22MNR4G-OS
Standard Package 1,000
Win Source Part Number 1164765-MC100EPT22MNR4G
Ultra Librarian 3D Model Ultra Librarian MC100EPT22MNR4G CAD Model

Description

The MC100EPT22MNR4G is a versatile, high-performance dual differential LVPECL to LVTTL translator from ON Semiconductor. Designed to bridge the gap between two of the most common signaling standards, this device is essential for systems that require the integration of different logic levels. Its robust design and reliable performance make it suitable for a broad range of applications, including telecommunications, computing, and industrial systems.

Key Features

  • High-Speed Operation: The MC100EPT22MNR4G is capable of translating signals at high frequencies, ensuring minimal signal delay and high data throughput.
  • Dual Channel: With two channels of translation, it can handle multiple signals simultaneously, providing efficient data handling in complex systems.
  • Power Supply: This device operates with a 3.3V power supply, making it compatible with typical LVTTL operating voltages.
  • Temperature Range: It is designed to operate over the industrial temperature range, ensuring reliability in various environments.
  • Output Enable (OE) Feature: The OE input allows the user to place the outputs in high impedance for times when the outputs are not needed, thus reducing power consumption.
  • Package: Housed in a compact 8-lead SOIC package, the MC100EPT22MNR4G saves valuable board space while delivering excellent performance.

Applications

The ON Semiconductor MC100EPT22MNR4G is suited for a variety of applications where signal translation from LVPECL to LVTTL is required. It is particularly useful in:

  • Clock distribution circuits
  • Networking and telecommunications equipment
  • Server and storage platforms
  • Industrial control systems
  • Data acquisition systems

In summary, the MC100EPT22MNR4G from ON Semiconductor is a reliable and efficient solution for systems requiring the translation of high-speed differential signals from LVPECL to LVTTL logic levels. Its dual-channel operation, high-speed capabilities, and industrial temperature range make it a versatile choice for designers looking to bridge the gap between different signaling standards.

You May Also Be Interested in

ON Semiconductor
1 BIT TRANSLATOR 6UDFN
Lowest to $0.1672
Nexperia USA Inc.
TXRX 20BIT TRANSLATNG 56TSSOP
Lowest to $1.3736
Texas Instruments
IC BUS TXRX DUAL SC70-6
Lowest to $0.2376
Nexperia USA Inc.
IC LEVEL XLATOR/TXRX XSON8U
Need more? Email Us
Nexperia USA Inc.
TXRX XLATING DUAL 3ST 6TSSOP
Lowest to $0.2219
Microchip Technology
IC TRANSLATOR DIFF 3.3V 8-SOIC
Need more? Email Us
Texas Instruments
IC BUS TRANSCVR TRI-ST SOT-563
Lowest to $0.3774
Texas Instruments
IC XLATR DIFF ECL/PECL 8SOIC
Lowest to $8.5547
ON Semiconductor
IC XLATOR TTL/CMOS-PECL 8-SOIC
Lowest to $5.1525

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.4972 $55.4916
7+ $15.1772 $106.2404
11+ $14.7029 $161.7319
15+ $14.2286 $213.4290
19+ $13.7543 $261.3317
25+ $12.3315 $308.2875
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess