EN
  • EN
  • DE

LM4040BIM3X-3.0

Part No LM4040BIM3X-3.0
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description Precision Micropower Shunt Voltage Reference | IC VREF SHUNT 3V SOT23-3
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Cut Tape (CT)
Status Obsolete
Reference Type Shunt
Output Type Fixed
Min/Fixed Output Voltage 3V
Output Current 15mA
Tolerance ±0.2%
Temperature Coefficient 100ppm/°C
Noise - 10Hz to 10kHz 35μVrms
Current - Cathode 67μA
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3
Family Part Number LM4040
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1199474-LM4040BIM3X-3.0
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian LM4040BIM3X-3.0 CAD Model

Description

The LM4040BIM3X-3.0 from Texas Instruments is a high-quality, precision micropower shunt voltage reference. This device offers a fixed reverse-breakdown voltage of 3.0V with a tight tolerance of ±0.1% for the ‘A’ grade at 25°C. It is designed for portability and reliability, making it an excellent choice for battery-powered and portable applications.

This voltage reference comes in a small SOT-23 package, which is ideal for space-constrained applications. Its low dynamic impedance and stable reverse breakdown voltage make it a robust choice for loop control or reference applications in a wide range of products, including industrial, automotive, and consumer electronics.

Key Features:

  • Output Voltage: Precisely 3.0V with high accuracy.
  • Temperature Coefficient: Low temperature coefficient ensures stable operation over a wide temperature range.
  • Low Dynamic Impedance: Ensures good load regulation.
  • Wide Operating Current: Suitable for a broad range of applications with an operating current between 45 µA to 10 mA.
  • High Precision: Tight output voltage tolerance for reliable and consistent performance.
  • Package Type: Available in a compact SOT-23 package, perfect for space-saving designs.

The LM4040BIM3X-3.0 is also characterized for operation from −40°C to +85°C, making it versatile for various environmental conditions. Its low operating current and stable voltage output under varying load conditions and supply voltages make it an excellent choice for precision applications.

Whether you're designing power supplies, data acquisition systems, or need a stable voltage reference for your analog-to-digital conversions, the LM4040BIM3X-3.0 offers the performance and reliability expected from a leader in analog technology like Texas Instruments.

You May Also Be Interested in

National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2061 $54.2745
105+ $0.9897 $103.9185
160+ $0.9587 $153.3920
220+ $0.9278 $204.1160
280+ $0.8969 $251.1320
375+ $0.8041 $301.5375
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,359 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess