EN
  • EN
  • DE

MC100EP33MNR4G

Part No MC100EP33MNR4G
Manufacturer ON Semiconductor
Catalog Logic - Counters, Dividers
Description IC DIVIDER BY4 ECL CLK IN 8-DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Logic Type Divide-by-4
Number of Elements 1
Number of Bits per Element 1
Reset Asynchronous
Count Rate 4GHz
Trigger Type Positive, Negative
Supply Voltage - Operating 3 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-DFN (2x2)
Win Source Part Number 1072807-MC100EP33MNR4G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC100EP33MNR4G CAD Model

Description

ON Semiconductor MC100EP33MNR4G: High Performance ECL Clock Generator

The ON Semiconductor MC100EP33MNR4G is a state-of-the-art differential ECL (Emitter Coupled Logic) clock generator IC that provides a high-speed, low-skew clock distribution solution for advanced digital systems. This device is specifically designed to meet the stringent requirements of high-performance communication and computing applications, where precise clock timing is crucial for system performance and reliability.

Key Features

  • Voltage Supply: The MC100EP33MNR4G is designed to operate with a power supply voltage of 3.3V ±5%, making it compatible with contemporary low-voltage ECL systems.
  • Frequency Range: It offers a wide frequency range, capable of generating clock signals at frequencies up to 3 GHz, providing the necessary speed for high-performance applications.
  • Output Type: The device features a differential PECL (Positive Emitter Coupled Logic) output, ensuring high signal integrity with minimal skew, which is essential for maintaining synchronization across high-speed digital circuits.
  • Temperature Range: It is designed to operate over an extended industrial temperature range, from -40°C to 85°C, ensuring reliable performance under varying environmental conditions.
  • Packaging: The MC100EP33MNR4G comes in a compact 16-pin QFN package, which is ideal for space-constrained applications.

Applications

The MC100EP33MNR4G is suitable for a variety of high-speed digital applications, including:

  • Telecommunications equipment
  • High-speed servers and workstations
  • Networking gear such as routers and switches
  • Data storage systems
  • Test and measurement equipment

Performance and Quality

ON Semiconductor is known for its commitment to quality and performance, and the MC100EP33MNR4G is no exception. It is manufactured using ON Semiconductor's advanced high-speed bipolar process, ensuring both high-speed performance and reliability. Each device undergoes rigorous testing to guarantee it meets the high standards expected by the industry.

Environmental Compliance

Furthermore, the MC100EP33MNR4G is lead-free and RoHS compliant, making it an environmentally friendly choice for manufacturers looking to create green products without compromising on performance.

In summary, the MC100EP33MNR4G from ON Semiconductor is a high-performance ECL clock generator that offers a reliable and efficient solution for generating precise clock signals in demanding digital environments.

You May Also Be Interested in

ON Semiconductor
IC UP COUNTER 8BIT BINARY 32-QFN / Counter IC Binary Counter 1 Element 8 Bit Positive, Negative 32-QFN (5x5)
Need more? Email Us
NXP / Nexperia
NEXPERIA 74HC4520D - BINARY COUN / Counter IC Element Bit
Lowest to $1.7304
Texas Instruments
IC BINARY COUNTER 14-BIT 16DIP
Lowest to $0.7510
Texas Instruments
BIN COUNTR DUAL 4BIT 16SO / Counter IC Element Bit
Need more? Email Us
Texas Instruments
IC BINARY COUNTER 4-BIT 16SO
Need more? Email Us
Nexperia USA Inc.
IC BINARY COUNTER DL 4BIT 14SO
Lowest to $0.2561
Texas Instruments
BINARY COUNTER, ALS SERIES / Counter IC Element Bit
Need more? Email Us
Texas Instruments
IC DECADE COUNTER 4-BIT 16SO
Lowest to $0.8576
Zarlink
PRESCALER, 8782 SERIES, 1-FUNC, / Counter IC Element Bit
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess