EN
  • EN
  • DE

MC100EP32DTG

Part No MC100EP32DTG
Manufacturer ON Semiconductor
Catalog Logic - Counters, Dividers
Description IC DIVIDER DIV X2 ECL CLK 8TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Active
Logic Type Divide-by-2
Number of Elements 1
Number of Bits per Element 1
Reset Asynchronous
Count Rate 4GHz
Trigger Type Positive, Negative
Supply Voltage - Operating 3 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-TSSOP
Win Source Part Number 108543-MC100EP32DTG
Ultra Librarian 3D Model Ultra Librarian MC100EP32DTG CAD Model

Description

ON Semiconductor MC100EP32DTG Overview

The MC100EP32DTG from ON Semiconductor is a high-performance, 5V ECL differential data and clock D flip-flop integrated circuit designed for use in applications requiring fast data rates and precise edge-triggered data capture. This device is part of ON Semiconductor's 100EP series, which is renowned for its high-speed operation and reliability.

Key Features

  • High Speed: The MC100EP32DTG boasts a maximum frequency of 3.2 GHz, making it suitable for high-speed data processing and clock management tasks.
  • Differential Design: Its differential inputs and outputs provide improved noise immunity and signal integrity, which is crucial for maintaining data integrity in noisy environments.
  • Positive ECL (PECL) Levels: The device operates with PECL voltage levels, offering compatibility with other ECL logic families and ensuring a smooth interface with existing designs.
  • Functional Versatility: The MC100EP32DTG can be used in various applications, including frequency division, data synchronization, and as a buffer or storage element in high-speed systems.
  • Temperature Range: It is designed to operate over a broad temperature range, making it suitable for industrial and automotive applications that require robust performance under varying conditions.
  • Package: This IC comes in a surface-mount TSSOP-8 package, which is ideal for compact circuit designs where space is at a premium.

Applications

The versatility of the MC100EP32DTG makes it an excellent choice for a wide array of applications, including but not limited to:

  • High-speed digital systems
  • Communication infrastructure
  • Data acquisition systems
  • Test and measurement equipment
  • Automotive and industrial control systems

Reliability and Performance

ON Semiconductor's commitment to quality ensures that the MC100EP32DTG is a reliable component for critical applications. Its advanced design and manufacturing techniques result in a product that not only meets the demands of high-speed data and clock management but also maintains performance over a long operational life.

With the MC100EP32DTG, designers can expect a combination of speed, precision, and reliability, making it a cornerstone for any system that requires the utmost in performance and dependability.

You May Also Be Interested in

ON Semiconductor
IC BINARY COUNTER 4-BIT 16SOIC
Lowest to $2.2262
ON Semiconductor
BCD UP/DOWN COUNTER / Counter IC Element Bit
Need more? Email Us
Texas Instruments
IC BINARY COUNTER 4-BIT 16SO
Need more? Email Us
ON Semiconductor
IC UP COUNTER 8BIT BINARY 32-QFN / Counter IC Binary Counter 1 Element 8 Bit Positive, Negative 32-QFN (5x5)
Need more? Email Us
Texas Instruments
IC DECADE COUNTER 4-BIT 16SO
Lowest to $0.8576
Nexperia USA Inc.
IC BINARY COUNTER DL 4BIT 14SO
Lowest to $0.2561
Texas Instruments
BIN COUNTR DUAL 4BIT 16SO / Counter IC Element Bit
Need more? Email Us
Nexperia USA Inc.
IC DIVIDER BY 2 8-BIT 5TSSOP
Lowest to $0.3998
ON Semiconductor
COUNTER / Counter IC Element Bit
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.8077 $64.8462
14+ $8.8679 $124.1506
21+ $8.5908 $180.4068
28+ $8.3137 $232.7836
36+ $8.0365 $289.3140
49+ $7.2051 $353.0499
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,430 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess