EN
  • EN
  • DE

MSP430F2012TN

Part No MSP430F2012TN
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 2KB FLASH 14DIP / MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 2KB (2K x 8 + 256B) FLASH 14-PDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Texas Instruments
Packaging Tube
Core Processor MSP430 CPU16
Core Size 16-Bit
Speed 16MHz
Connectivity I2C, SPI
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 10
Program Memory Size 2KB (2K x 8 + 256B)
Program Memory Type FLASH
RAM Size 128 x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 3.6V
Data Converters A/D 8x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C
Mounting Through Hole
Case / Package 14-DIP (0.300", 7.62mm)
Supplier Device Package 14-PDIP
Base Product Number MSP430F2012
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number 2156-MSP430F2012TN,296-19733-5,-296-19733-5,TEXTISMSP430F2012TN,-MSP430F2012TN-NDR,-296-19733-5-ND
Standard Package 25
Win Source Part Number 1322049-MSP430F2012TN
Ultra Librarian 3D Model Ultra Librarian MSP430F2012TN CAD Model

Description

Texas Instruments MSP430F2012TN Microcontroller

The MSP430F2012TN is a powerful microcontroller unit (MCU) from Texas Instruments, renowned for its high performance and low power consumption. This MCU is part of the MSP430 family, which is well-suited for a wide range of applications, including industrial, consumer, and portable devices. The MSP430F2012TN is designed to meet the needs of complex and demanding applications while maintaining energy efficiency, making it an ideal choice for battery-powered and energy-harvesting technologies.

Key Features:

  • 16-Bit RISC Architecture: The MSP430 core boasts a 16-bit RISC architecture that ensures efficient processing and high-speed execution of instructions, with a clock speed of up to 16 MHz.
  • Integrated Memory: It comes with 2KB of Flash memory and 128B of RAM, providing ample space for program storage and data handling without the need for external memory components.
  • Flexible Power Management: The MCU features a versatile power management system with a supply voltage range of 1.8V to 3.6V, supporting multiple low-power modes to minimize energy consumption.
  • Rich Peripherals: An array of built-in peripherals enhances the functionality of the MSP430F2012TN, including a 10-bit analog-to-digital converter (ADC), a 16-bit timer, and a universal serial communication interface (USCI) for I2C and SPI communication.
  • Small Form Factor: Housed in a compact 14-pin TSSOP package, the MSP430F2012TN is designed for space-constrained applications.

Applications:

The MSP430F2012TN is highly versatile, catering to numerous applications such as smart sensors, home automation, personal electronics, and energy management systems. Its low power consumption makes it particularly well-suited for portable medical devices, wireless monitoring systems, and environmental sensors.

Development Support:

Texas Instruments provides extensive support for the MSP430F2012TN with development tools, software libraries, and documentation to facilitate rapid development and prototyping. The MCU is supported by the Code Composer Studio™ integrated development environment (IDE) and the IAR Embedded Workbench™, offering developers a robust platform for creating sophisticated applications.

You May Also Be Interested in

Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.6813 $50.9447
46+ $2.2001 $101.2046
71+ $2.1313 $151.3223
97+ $2.0626 $200.0722
126+ $1.9938 $251.2188
168+ $1.7876 $300.3168
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 75 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess