EN
  • EN
  • DE

VNH7070ASTR

Part No VNH7070ASTR
Manufacturer STMicroelectronics
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR DRIVER 4V-28V 16SOIC  /  Motor Driver Power MOSFET PWM 16-SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Motor Drivers, Controllers
Mfr STMicroelectronics
Series Automotive, AEC-Q100, VIPOWER™
Package Tape & Reel
Motor Type - AC, DC Brushed DC
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Half Bridge (2)
Interface PWM
Technology Power MOSFET
Applications Automotive
Current - Output 15A
Voltage - Supply 4V ~ 28V
Voltage - Load 4V ~ 28V
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SO
Base Product Number VNH7070
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 497-17630-2,VNH7070ASTR-ND,497-17630-1,497-17630-6,Q15053577
Standard Package 2,500
Win Source Part Number 1316337-VNH7070ASTR
Ultra Librarian 3D Model Ultra Librarian VNH7070ASTR CAD Model

Description

Introducing the VNH7070ASTR Motor Driver from STMicroelectronics

The VNH7070ASTR from STMicroelectronics is a cutting-edge automotive-grade, high-side driver that is specifically designed to deliver a compact and efficient solution for driving DC motors. This robust motor driver is part of ST's VIPower M0-7 series and comes in a compact SO-16 package, making it an ideal choice for space-constrained applications.

With its ability to operate at a voltage range from 5.5V to 28V, the VNH7070ASTR is versatile and can handle a continuous current of up to 10A, with peak currents of up to 30A (for a maximum duration of 100ms). This makes it suitable for a wide array of automotive applications, including but not limited to, power window lifts, seat adjusters, and small DC motors utilized in various vehicular subsystems.

The device incorporates several diagnostic features that ensure safety and reliability. It is equipped with current sensing, over-temperature shutdown, load dump voltage surge protection, and under-voltage and over-voltage shutdown. These features not only protect the motor driver but also provide valuable feedback that can be used to monitor the health of the system.

One of the standout features of the VNH7070ASTR is its PWM control interface, which allows for precise control over the speed and torque of the motor. This is particularly beneficial for applications that require fine adjustments and smooth operation. Additionally, the device supports both analog and digital PWM, providing designers with the flexibility to choose the control method that best suits their needs.

The VNH7070ASTR is not only powerful but also energy-efficient. It includes features such as active clamp for inductive load demagnetization and intrinsic calibration for the proportional load current sense, reducing power dissipation and thus improving the overall efficiency of the motor control application.

For developers looking to create reliable and high-performing motor control systems in the automotive sector, the VNH7070ASTR motor driver from STMicroelectronics offers an optimal blend of power, precision, and protection. Its robust design and comprehensive diagnostic capabilities ensure that it can meet the rigorous demands of automotive environments while providing the control necessary for a wide range of motor-driven applications.

You May Also Be Interested in

Toshiba Semiconductor and Storage
IC MOTOR DRIVER BIPOLAR 48HTSSOP
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER PWM BL 14SSOP
Need more? Email Us
ON Semiconductor
IC MOTOR DVR IRIS/AF/ZOOM
Lowest to $8.1493
ON Semiconductor
IC MOTOR DVR AF
Need more? Email Us
Microchip Technology
IC MOTOR DRIVER 2V-14V 8DFN
Lowest to $3.0560
ON Semiconductor
IC MOTOR DRIVER PWM BL 14SSOP
Need more? Email Us
ON Semiconductor
IC MOTOR DVR IRIS/AF/ZOOM
Lowest to $8.1493
SANYO Semiconductor (U.S.A) Corporation
3-PHASE BRUSHLESS MOTOR DRIVER
Need more? Email Us
NOVOSENSE
5-CHANNEL LOW SIDE DRIVER
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.5339 $53.0085
35+ $2.8996 $101.4860
54+ $2.8090 $151.6860
74+ $2.7184 $201.1616
96+ $2.6278 $252.2688
128+ $2.3559 $301.5552
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,560 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess