The S29AL004D70TFI010H is a 4 Mbit (512 K x 8 or 256 K x 16) CMOS 3.0 Volt Flash Memory device manufactured by Spansion (now Cypress Semiconductor, acquired by Infineon). This memory device is designed for high-performance, low-power applications requiring non-volatile storage.
Applications:
- Embedded systems: Used for storing firmware and configuration data.
- Industrial control systems: Stores program code and data for industrial automation.
- Consumer electronics: Found in digital cameras, MP3 players, and other portable devices.
- Networking equipment: Stores boot code and configuration settings.
- Automotive applications: Used in engine control units (ECUs) and other automotive systems.
Features:
- 4 Mbit (512 K x 8 / 256 K x 16) memory: Provides 4 megabits of non-volatile storage.
- 3.0 Volt operation: Operates at a low voltage for power efficiency.
- Sector Erase Architecture: Allows for flexible memory management.
- Fast Read Access Time: 70ns access time ensures quick data retrieval.
- CMOS Technology: Low power consumption.
Benefits:
- Non-volatile storage: Retains data even when power is removed.
- Low power consumption: Extends battery life in portable devices.
- Fast access time: Improves system performance.
- Flexible memory management: Sector Erase allows for efficient memory usage.
- Reliable data storage: Ensures data integrity.
The S29AL004D70TFI010H offers a combination of high performance, low power consumption, and reliable data storage. The '70TFI010H' portion of the part number designates specific characteristics such as access time, package type, and temperature range. Specifically, it suggests a 70ns access time and a TSOP (Thin Small Outline Package) form factor. This Flash memory device is ideal for applications requiring reliable and fast non-volatile memory.