EN
  • EN
  • DE

LV 25-P

Part No LV 25-P
Manufacturer LEM USA Inc.
Catalog Specialized Sensors
Description TRANSDUCR VOLTAG CLOSE LOOP 10MA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Specialized Sensors
Mfr LEM USA Inc.
Series LV
Package Tube
Product Status Not For New Designs
Sensor Type Voltage, Closed Loop
Output Type Voltage
Standard Package 15 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 9030.33.3400
Win Source Part Number 784709-LV 25-P
Ultra Librarian 3D Model Ultra Librarian LV 25-P CAD Model

Description

The LV series specialized sensor is a voltage output sensor designed for use in sensors and transducers.

  • Sensor Type: Closed-loop voltage
  • Package: Tube
  • Standard Package: 15 pieces
  • REACH Regulations: Unaffected
  • ECCN: EAR99
  • Manufacturer: LEM USA Inc.
  • Recommendation: Not recommended for new designs

You May Also Be Interested in

Broadcom Limited
ENCODER MODULE OPTICAL LINAR 5%
Lowest to $1.5593
Amphenol Advanced Sensors
SENSOR TURBIDITY PHOTOTRANSISTOR
Need more? Email Us
ScioSense
SENSOR LIGHTNING I2C SPI
Need more? Email Us
ON Semiconductor
IC LASER MONITOR FRONT 8-ODCSP
Lowest to $5.8209
Infineon Technologies
FINGERTIP CHIP
Lowest to $84.5541
TT Electronics
SENSOR TUBE LIQUID SENSOR ANLG
Need more? Email Us
NXP / Nexperia
SENSOR TIRE PRESSURE RF
Need more? Email Us
LEM USA Inc.
SENSOR LV VOLTAGE CURRENT
Lowest to $20.3732
Texas Instruments
SENSOR RADAR CAN I2C SPI UART
Lowest to $27.2303

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.9399 $59.8197
7+ $16.3610 $114.5270
10+ $15.8497 $158.4970
14+ $15.3384 $214.7376
17+ $14.8271 $252.0607
23+ $13.2933 $305.7459
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,500 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess