EN
  • EN
  • DE

LM4755T/NOPB

Part No LM4755T/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description Amplifier IC 2-Channel (Stereo) Class AB TO-220-9
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Class AB
Output Type 2-Channel (Stereo)
Max Output Power x Channels @ Load 11W x 2 @ 4 Ohm
Supply Voltage - Operating 9 V to 32 V
Features Mute, Short-Circuit and Thermal Protection
Mounting Through Hole
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package TO-220-9
Win Source Part Number 089364-LM4755T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM4755T/NOPB CAD Model

Description

The LM4755T/NOPB is a highly versatile and efficient audio amplifier product from Texas Instruments, a renowned global semiconductor company known for its innovative and high-quality products.

  • Description: Stereo audio power amplifier.
  • Power Output: 11W per channel of continuous average output power to a 4Ω load.
  • Protection Circuitry: Under-voltage, over-voltage, short-circuit, and thermal protection.
  • Mute Function: Can be activated via a microcontroller.
  • Supply Voltage Range: 9V to 27V.
  • Package: 15-lead non-isolated TO-220 package.
  • THD: 0.2% @ 1W.

You May Also Be Interested in

Rohm Semiconductor
IC AMP AUDIO MONO 1.5W VSON8
Lowest to $4.4326
Rohm Semiconductor
IC AMP HDPH/SPEAKER LV 24HTSSOP
Lowest to $3.5775
Texas Instruments
Stereo 2W Audio Power Amplifiers with DC Volume Control and Selectable Gain | IC AMP AUDIO PWR 2.2W AB 28TSSOP
Lowest to $2.1889
Rohm Semiconductor
IC AMP AUDIO .85W MONO D 9WLCSP
Lowest to $0.5388
Rohm Semiconductor
Need more? Email Us
Rohm Semiconductor
IC SPEAKER AMP CLASS D 28-HTSSOP
Lowest to $2.8969
Texas Instruments
20-W/15-W STEREO DIGITAL AMPLIFIER POWER STAGE | IC AMP AUDIO PWR 15W D 32HTSSOP
Lowest to $5.9472
Rohm Semiconductor
IC AMP STEREO HEADPHONE 8SOP
Lowest to $0.2359
Diodes Incorporated
DUAL AUDIO POWER AMPLIFIER | IC AUDIO AMP DUAL 12HDIP
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess