Products specifications

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Motor Type - AC, DC Brushed DC
Purpose Driver - Fully Integrated, Control and Power Stage
Technology Bi-CMOS
Applications General Purpose
Output Current 1.4A
Supply Voltage - Operating 2.8 V to 5.5 V
Voltage - Load 1.5 V to 15 V
Temperature Range - Operating -30°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 16-SSOP
Win Source Part Number 1064521-LV8405V-TLM-E
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LV8405V-TLM-E CAD Model

Description

The LV8405V-TLM-E from ON Semiconductor is a versatile and efficient motor driver IC designed to cater to a wide range of applications requiring precise motor control. This compact and robust integrated circuit is ideal for driving small brushed DC motors, making it a perfect choice for portable devices, consumer electronics, and automotive applications.

Key Features:

  • Wide Operating Voltage Range: The LV8405V-TLM-E operates efficiently across a voltage range of 2.5V to 9.0V, allowing for flexible integration into various circuit designs and ensuring compatibility with a variety of power sources.
  • Low Voltage Operation: Its ability to operate at low voltages makes it particularly suitable for battery-powered applications where power efficiency is critical.
  • High Output Current: The device can deliver an output current of up to 1A, providing sufficient drive capability for small to medium-sized motors.
  • Low Saturation Voltage: The motor driver features a low saturation voltage, which minimizes power loss and improves overall efficiency during operation.
  • Thermal Shutdown Function: To ensure the protection of the IC and the motor, the LV8405V-TLM-E is equipped with a thermal shutdown function that prevents damage due to overheating.

Applications:

  • Portable electronic devices
  • Battery-powered toys
  • Small household appliances
  • Automotive applications

The LV8405V-TLM-E motor driver IC is presented in a compact package, making it suitable for space-constrained applications. Its simple control logic facilitates easy integration into existing designs, while its robustness and reliability make it a preferred choice for designers looking for a high-performance motor control solution. With ON Semiconductor's commitment to quality, the LV8405V-TLM-E represents a solid investment for your motor control needs.

You May Also Be Interested in

Allegro MicroSystems, LLC
IC MOTOR DRIVER 4.5V-5.5V 24SOIC
Lowest to $4.7519
ECAD model for A3959SLBTR
Sanken
IC MTR DRV MULTPHAS 3-5.5V 30DIP / New Pentagon Connection
Lowest to $111.6000
ECAD model for SI-7510
Texas Instruments
IC MTRDRV BIPLR 2.75-6.8V 10VSON / LOW-VOLTAGE MOTOR DRIVER IC
Lowest to $1.6758
ECAD model for DRV8832DRCR
Sanken
IC MTR DRV UNIPOLAR 3-5.5V 23ZIP / Unipolar 2-Phase Stepping Motor Driver ICs
Need more? Email Us
ECAD model for SLA7081MPR
STMicroelectronics
IC MOTOR DRIVER BIPLR 36POWERSO
Lowest to $8.9532
ECAD model for E-L6258E
ON Semiconductor
IC MTR DRVR UNIPOLAR 4.75V-5.25V / 2-phase Stepping Motor Driver
Lowest to $7.7616
ECAD model for STK672-732A-E
Texas Instruments
IC MTR DRV UNIPOLR 8-38V 16TSSOP / 8-Channel Serial Interface Low-Side Driver
Lowest to $5.0425
ECAD model for DRV8860APWR
ON Semiconductor
IC MOTOR DRVR 3.15V-5.25V 24SSOP / Octal Half-Bridge Driver
Lowest to $16.2232
ECAD model for NCV7719DQR2G
NJR Corporation/NJRC
IC MOTOR DRIVER BIPOLAR 28PLCC
Need more? Email Us
ECAD model for NJM3774FM2-TE3

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.8764
ECAD model for ICM-42688-P
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $10.4199
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.4832 $66.7440
110+ $1.2170 $133.8700
165+ $1.1790 $194.5350
230+ $1.1409 $262.4070
295+ $1.1030 $325.3850
395+ $0.9888 $390.5760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 27,400 pieces
MOQ: 45 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention