EN
  • EN
  • DE

NCV7513AFTG

Part No NCV7513AFTG
Manufacturer ON Semiconductor
Catalog PMIC - Motor Drivers, Controllers
Description FLEXMOS Hex Low-Side MOSFET Pre-Driver
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Series FLEXMOS
Packaging Tray
Part Status Obsolete(EOL)
Motor Type - AC, DC Brushed DC
Function Controller - Commutation, Direction Management
Output Configuration Pre-Driver - Low Side (6)
Interface SPI, Parallel
Technology NMOS
Applications Automotive
Operating Supply Voltage 4.75 V ~ 5.25 V
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package 32-LQFP
Manufacturer Package 32-LQFP (7x7)
Win Source Part Number 1230694-NCV7513AFTG
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Family Name NCV7513A
Introduction Date July 01, 2008
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian NCV7513AFTG CAD Model

Description

The NCV7513AFTG is a versatile and robust hex half-bridge driver designed and manufactured by ON Semiconductor. This high-performance integrated circuit (IC) is engineered to drive a wide range of applications, including automotive, industrial, and consumer products that require precise motor control or inductive load driving.

Key Features

  • High Integration: The NCV7513AFTG integrates six half-bridge drivers in a single package, making it an ideal solution for compact and complex designs.
  • Voltage Range: It operates over a broad voltage range from 5.5 V to 40 V, catering to a wide array of power requirements.
  • High Current Capability: Each half-bridge of the NCV7513AFTG can deliver up to 1 A of continuous current, with peak current handling capability of up to 3.5 A, suitable for driving small to medium-sized motors.
  • Thermal Protection: The device includes an overtemperature shutdown feature, ensuring the protection of the IC under extreme operating conditions.
  • Protection Features: It also comes with under-voltage lockout (UVLO), overcurrent protection (OCP), and cross-conduction prevention, enhancing the reliability and longevity of the end application.
  • Diagnostic Functions: Built-in diagnostic functions provide feedback on the status of the driver and the load, which can be utilized for fault detection and system maintenance.

Applications

The NCV7513AFTG is adept at driving a variety of loads, making it suitable for numerous applications:

  • Automotive applications such as headlight levelers, small DC motors for HVAC systems, and mirror adjusters.
  • Industrial automation, including robotics and automated control systems.
  • Consumer electronics where motor control is needed, such as in printers, cameras, and toys.

Package and Availability

The NCV7513AFTG comes in a compact 48-pin QFN package, which is both space-efficient and offers excellent thermal performance. The device is available through ON Semiconductor's distribution network, ensuring global availability for designers and manufacturers.

You May Also Be Interested in

ON Semiconductor
IC STEPPER MOTOR DRIVER 32QFN
Lowest to $4.1016
Texas Instruments
DRIVER
Lowest to $5.4417
Infineon Technologies
IC MOTOR DRIVER 4.75V-5.5V 28DSO
Lowest to $18.8657
ON Semiconductor
PRINTER POWER CONTROL / Motor Driver
Need more? Email Us
Sanken
IC MOTOR DRIVER SMD / Motor Driver
Need more? Email Us
Monolithic Power Systems Inc.
40V, 5A, H-BRIDGE DC MOTOR DRIVE
Lowest to $1.7463
Infineon Technologies
IC MOTOR DRIVER PAR TO263-7
Lowest to $3.2529
Texas Instruments
Motor / Motion / Ignition Controllers & Drivers Not available Through Mouser
Need more? Email Us
Melexis Technologies NV
IC MOTOR DRIVER ON/OFF 6UTQFN
Lowest to $0.8057

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess