EN
  • EN
  • DE

LV8012T-MPB-E

Part No LV8012T-MPB-E
Manufacturer ON Semiconductor
Catalog PMIC - Full, Half - Bridge Drivers
Description IC BRIDGE DRIVER PAR TSSOP-24
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Applications DC Motors, General Purpose
Load Type Inductive
Technology Power MOSFET
Rds On (Typ) 750 mOhm
Channel Output Current 1.4A
Supply Voltage - Operating 2.7 V to 5.5 V
Voltage - Load 2 V to 7 V
Temperature Range - Operating -20°C to 75°C (TA)
Fault Protection Over Temperature
Mounting SMD (SMT)
Case / Package 24-TSSOP
Win Source Part Number 206872-LV8012T-MPB-E
Ultra Librarian 3D Model Ultra Librarian LV8012T-MPB-E CAD Model

Description

ON Semiconductor LV8012T-MPB-E Motor Driver

The LV8012T-MPB-E from ON Semiconductor is an advanced motor driver IC designed to deliver high efficiency and performance for a wide range of motor driving applications. This versatile driver is suitable for driving a single-coil brushless DC motor, which is commonly used in portable devices, home appliances, and healthcare equipment due to its reliability and power-saving characteristics.

At the heart of the LV8012T-MPB-E lies a PWM control circuit that enables precise control over motor speed and torque. The PWM (Pulse Width Modulation) technique helps to reduce power consumption and heat generation, making it an eco-friendly choice for energy-conscious designs. This driver IC incorporates a full complement of protection features, including thermal shutdown, under-voltage lockout, and over-current protection, ensuring safe and reliable operation under various conditions.

One of the key advantages of the LV8012T-MPB-E is its compact design. The driver comes in a small package, which is ideal for space-constrained applications where board real estate is at a premium. Despite its small size, it does not compromise on performance, providing smooth and quiet motor operation that is essential in applications where noise is a concern.

The IC is designed for easy integration into a system, with a simple external circuitry requirement. It operates over a wide voltage range, making it flexible for use in various applications without the need for additional voltage regulation components. The LV8012T-MPB-E also supports a range of PWM input frequencies, allowing designers to tailor the motor speed and power characteristics to their specific needs.

ON Semiconductor's commitment to quality and performance is evident in the LV8012T-MPB-E motor driver. With its robust design, advanced control features, and versatile application potential, this driver IC stands out as a superior choice for engineers looking to optimize their motor-driven designs for efficiency, reliability, and compactness.

Whether you're designing a battery-powered portable device, a smart home appliance, or a precision healthcare instrument, the LV8012T-MPB-E offers the performance and features necessary to drive your innovation forward.

You May Also Be Interested in

Texas Instruments
2.5-A TO 3.5-A 120-V HALF-BRIDGE / Half Bridge Driver DC Motors, General Purpose Power MOSFET 8-SOIC
Lowest to $1.2535
STMicroelectronics
IC HALF BRIDGE DRVR 5.5A/6A 16SO
Lowest to $5.5650
Texas Instruments
CSD95491Q5MCT / Half Bridge (3) Driver Synchronous Buck Converters Power MOSFET 12-VSON-CLIP (5x6)
Lowest to $1.4150
Infineon Technologies
IC BRIDGE DRIVER PAR 28DSO / Half Bridge (2) Driver DC Motors, General Purpose DMOS PG-DSO-28
Lowest to $21.8283
Monolithic Power Systems Inc.
IC REG CTRLR 14V 55A 34PASTQFN / Half Bridge Driver General Purpose Power MOSFET 34-TQFN (6x6)
Need more? Email Us
Texas Instruments
IC HALF BRIDGE DRIVER 5MA 32VQFN / Half Bridge Driver DC Motors, Relays, Solenoids Power MOSFET 32-VQFN (5x5)
Lowest to $2.7989
ON Semiconductor
MODULE IPM INVERTER 3PH SPCM24 / Half Bridge (3) Driver AC Motors IGBT Module
Need more? Email Us
Rohm Semiconductor
IC LENS DVR PAR 15VCSP / Half Bridge (2) Driver DC Motors, General Purpose Power MOSFET 15-VCSP50L2 (2.1x2.1)
Lowest to $0.8732
Texas Instruments
IC HALF BRIDGE DRVR 6A 24HTSSOP / Half Bridge (4) Driver DC Motors, General Purpose MOSFET (Metal Oxide) 24-HTSSOP
Lowest to $6.4988

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess