The UAA180 is a LED bargraph driver IC manufactured by Siemens. It is designed to drive a 12-segment LED bargraph display, typically used for level indication or metering.
Applications
- Audio level meters
- Signal strength indicators
- Voltage level indicators
- Battery level indicators
- General purpose level displays
Features
- Drives 12 LED segments
- Adjustable brightness control
- Cascadable for longer displays
- Wide supply voltage range
- Low power consumption
Benefits
- Simple and cost-effective LED bargraph driver
- Easy to interface with analog signals
- Visually appealing display
- Provides a clear indication of level or magnitude
Additional Details
The UAA180 uses a series of comparators to drive the LEDs based on the input voltage. An external resistor network sets the threshold voltages for each LED segment. The brightness of the LEDs can be adjusted by varying the current through them using an external resistor. Multiple UAA180 devices can be cascaded to drive displays with more than 12 segments. The device operates over a wide supply voltage range, typically from 3V to 18V. It is commonly used in audio equipment, test and measurement instruments, and consumer electronics. The UAA180 offers a straightforward solution for creating dynamic and informative visual displays. The IC's design allows for relatively simple implementation of visually intuitive bar graph displays in various electronic projects.