EN
  • EN
  • DE

LV8011V-TLM-E

Part No LV8011V-TLM-E
Manufacturer ON Semiconductor
Catalog PMIC - Full, Half - Bridge Drivers
Description IC MOTOR DRIVER PAR 20SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Applications DC Motors, General Purpose
Load Type Inductive
Technology DMOS
Rds On (Typ) 370 mOhm
Channel Output Current 1A
Current - Peak Output 5A
Supply Voltage - Operating 4.5 V to 5.5 V
Voltage - Load 2 V to 6.5 V
Temperature Range - Operating -20°C to 75°C (TA)
Fault Protection Over Temperature
Mounting SMD (SMT)
Case / Package 20-SSOP
Win Source Part Number 119972-LV8011V-TLM-E
Ultra Librarian 3D Model Ultra Librarian LV8011V-TLM-E CAD Model

Description

Introducing the LV8011V-TLM-E Motor Driver from ON Semiconductor

The LV8011V-TLM-E is a versatile and efficient motor driver integrated circuit (IC) designed by ON Semiconductor, a leading innovator in energy-efficient electronics. This motor driver is particularly well-suited for applications that require precise control of small brushless DC (BLDC) motors. It is commonly used in portable devices, home appliances, and healthcare equipment due to its compact size and high performance.

Key Features

  • Motor Type Compatibility: The LV8011V-TLM-E is optimized for driving three-phase brushless DC motors, providing smooth and efficient operation.
  • Operating Voltage Range: With an operating voltage range of 2.7V to 5.5V, it is ideal for battery-powered applications, ensuring compatibility with a variety of power sources.
  • Low RDS(on) MOSFETs: The integrated low on-resistance (RDS(on)) MOSFETs minimize power loss and heat generation, enhancing the overall efficiency of the motor driver.
  • Advanced Protection Features: It includes multiple protection features such as overcurrent protection, thermal shutdown, and under-voltage lockout, ensuring the longevity and reliability of both the motor and the driver IC.
  • Small Package Size: The LV8011V-TLM-E comes in a compact SSOP24 package, making it an excellent choice for space-constrained applications.

Performance and Applications

The LV8011V-TLM-E motor driver is engineered to deliver high performance with its fast PWM control and low power consumption. It supports a wide range of PWM frequencies, allowing for fine-tuned speed control of the motor. The built-in Hall sensor interface facilitates accurate and stable motor commutation.

This motor driver is commonly found in precision devices such as small cooling fans in computers, portable medical devices, and battery-operated tools. Its small footprint and high efficiency make it an ideal choice for designers looking to optimize their products for size and power usage without compromising on performance.

Conclusion

ON Semiconductor's LV8011V-TLM-E motor driver is a testament to the company's commitment to providing advanced solutions for motor control. By incorporating this IC, product designers can achieve efficient, reliable, and precise motor operation in a wide array of applications. Its robust protection features and compact design make it a smart and dependable choice for any project requiring a small brushless DC motor driver.

You May Also Be Interested in

Texas Instruments
IC HALF BRIDGE DRIVER 5MA 32VQFN / Half Bridge Driver DC Motors, Relays, Solenoids Power MOSFET 32-VQFN (5x5)
Lowest to $2.7989
Texas Instruments
IC HALF BRIDGE DRIVER 5MA 56VQFN / Half Bridge Driver DC Motors, General Purpose Power MOSFET 56-VQFN (8x8)
Lowest to $6.4814
Analog Devices Inc.
100V HALF BRIDGE DRIVER W/ FLOAT / Half Bridge (2) Driver General Purpose Power MOSFET 12-MSOP-EP
Lowest to $5.4298
Maxim Integrated
IC INTERFACE CONTROLLER / Half Bridge Driver General Purpose Power MOSFET 16-FCQFN (6x3.75)
Need more? Email Us
Rohm Semiconductor
IC LENS DVR PAR 15VCSP / Half Bridge (2) Driver DC Motors, General Purpose Power MOSFET 15-VCSP50L2 (2.1x2.1)
Lowest to $0.8732
Texas Instruments
IC HALF BRIDGE DRIVER 10A 24VQFN / Half Bridge (4) Driver DC Motors, Solenoids Power MOSFET 24-VQFN (4x4)
Lowest to $7.0966
Texas Instruments
PROTOTYPE
Lowest to $3.5711
Monolithic Power Systems Inc.
IC HALF-BRIDGE PWM TQFN / Half Bridge Driver General Purpose Power MOSFET 18-FCTQFN-EP (5x5)
Need more? Email Us
Texas Instruments
33V, 2.5A QUAD INDEPENDENT HALF / Half Bridge (4) Driver DC Motors, General Purpose, Solenoids, Stepper Motors Power MOSFET 24-VQFN (4x4)
Lowest to $3.0603

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5577 $54.5195
80+ $1.2781 $102.2480
125+ $1.2382 $154.7750
170+ $1.1983 $203.7110
220+ $1.1583 $254.8260
290+ $1.0385 $301.1650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,800 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess