EN
  • EN
  • DE

MAX2633EUT-T

Part No MAX2633EUT-T
Manufacturer Maxim Integrated
Catalog RF Amplifiers
Description RF Amp Single LNA 1GHz 5.5V 6-Pin SOT-23 T/R / IC AMP GP VHF-MICROWAVE SOT23-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Maxim Integrated
Packaging Reel package
Part Status Obsolete(EOL)
Frequency 100MHz ~ 1GHz
P1dB -11dBm
Gain 13.4dB
Noise Figure 3.8dB
RF Type Cellular, VHF, GPS, ISM, PCS, Set Top Box, WLAN, WLL
Operating Supply Voltage 2.7 V ~ 5.5 V
Operating Supply Current 6.6mA
Test Frequency 900MHz
Package SOT-23-6
Manufacturer Package SOT-23-6
Win Source Part Number 785717-MAX2633EUT-T
Popularity Medium
Supply and Demand Status Balance
Family Name MAX2633
Introduction Date July 01, 1997
ECCN EAR99
Halogen Free Not Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MAX2633EUT-T CAD Model

Description

The MAX2633EUT-T is a high-performance, low-noise amplifier (LNA) designed and manufactured by Maxim Integrated. This LNA is specifically engineered for use in a variety of RF and wireless applications, including but not limited to GPS receivers, wireless LANs, satellite communications, and cellular base stations.

Key Features

  • Frequency Range: The device operates over a wide frequency range, making it versatile for different types of RF applications.
  • Low Noise Figure: With its low noise figure, the MAX2633EUT-T ensures a high signal-to-noise ratio, which is crucial for maintaining signal integrity in communication systems.
  • High Gain: The amplifier provides a high level of gain, which enhances the signal strength and improves the overall performance of the system.
  • Low Power Consumption: Designed with power efficiency in mind, it consumes minimal power, thus extending battery life in portable applications.
  • Small Package: The tiny SOT23 package saves valuable board space and is ideal for compact designs.

Applications

The MAX2633EUT-T is suitable for a broad range of applications. Its low noise and high gain characteristics make it an excellent choice for:

  • GPS Receivers
  • Wireless LAN (WLAN)
  • ISM Band Applications
  • Cellular Base Stations
  • Low-Noise Block (LNB) Converters
  • Satellite Communications

Technical Specifications

The MAX2633EUT-T is built with the latest semiconductor technology, which ensures reliability and performance. Some of the technical specifications include:

  • Supply Voltage Range: Specified for a particular range to ensure stable operation.
  • Output Power: Capable of delivering a specific output power level.
  • Input and Output Impedance: Characterized by a standard impedance level for easy integration into RF systems.

Maxim Integrated's commitment to quality and performance is reflected in the MAX2633EUT-T, making it a reliable and efficient solution for designers looking to optimize their RF and wireless communication systems.

You May Also Be Interested in

NXP / Nexperia
IC RF AMP ISM 700MHZ-1.4GHZ 8DFN / RF Amplifier IC ISM, GSM, LTE, W-CDMA 700MHz ~ 1.4GHz 8-DFN (2x2)
Need more? Email Us
Analog Devices Inc.
2.0GHZ DGA W/24 DB RANGE & 1 DB / RF Amplifier IC General Purpose 1.7GHz 20-LFCSP (4x4)
Lowest to $81.4625
Analog Devices Inc.
IC AMP LTE 600MHZ-1.4GHZ 24SMT / RF Amplifier IC LTE, WiMax 600MHz ~ 1.4GHz 24-QFN (4x4)
Lowest to $34.9254
L3 Narda-MITEQ
AMPLIFIER - LOW NOISE SATCOM / RF Amplifier IC
Need more? Email Us
NXP / Nexperia
IC AMP 802.11G 2.4-2.5GHZ 12QFN / RF Amplifier IC 802.11g 2.4GHz ~ 2.5GHz 12-QFN (3x3)
Need more? Email Us
RF Micro Devices
IC Driver Amp
Lowest to $1.6320
Analog Devices Inc.
EVAL BOARD / HMC589AST89E series Amplifier Evaluation Board
Need more? Email Us
Analog Devices Inc.
IC RF AMP GPS 24GHZ-36GHZ DIE / RF Amplifier IC General Purpose 24GHz ~ 36GHz Die
Need more? Email Us
Texas Instruments
IC AMP GPS 2.3GHZ-2.9GHZ 12WQFN / RF Amplifier IC General Purpose 2.3GHz ~ 2.9GHz 12-WQFN (2x2)
Lowest to $4.0542

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3082 $52.3280
95+ $1.0734 $101.9730
145+ $1.0399 $150.7855
200+ $1.0063 $201.2600
260+ $0.9728 $252.9280
345+ $0.8722 $300.9090
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,400 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess