ON Semiconductor LM393DG Dual Differential Comparator
The LM393DG by ON Semiconductor is a precision device designed for a wide range of applications that require voltage level detection and signal comparison. This integrated circuit features two independent voltage comparators capable of operating from a single power supply over a wide range of voltages.
Constructed with bipolar processing, the LM393DG offers a robust design with low power consumption and a standard dual-in-line package. It is particularly well-suited for applications in consumer electronics, automotive systems, and industrial controls where reliability and efficiency are critical.
Key Features:
- Dual Comparators: The device includes two independent precision voltage comparators, allowing for multiple comparisons in a single package.
- Wide Voltage Range: The LM393DG operates from a single power supply ranging from 2V to 36V, or dual supplies of ±1V to ±18V, making it incredibly versatile for various circuit designs.
- Low Power Consumption: The device is designed for low power operation, which is ideal for battery-powered applications.
- Offset Voltage: It offers low input offset voltage, which contributes to accurate performance in control and monitoring systems.
- Output Type: The open collector outputs can be connected to other open-collector outputs to achieve wired-AND relationships.
- Input Bias Current: It has a low input bias current, further enhancing its precision capabilities.
- Response Time: The LM393DG boasts a typical response time of 1.3 microseconds, ensuring swift operations for time-sensitive applications.
Applications:
With its dual comparators and reliable performance, the LM393DG is suitable for a variety of applications, including:
- Limit comparators
- Simple analog to digital converters
- Voltage level detectors
- Motor controllers
- Alarm circuits
- Window comparators
- Various forms of signal conditioning
The LM393DG is a testament to ON Semiconductor's commitment to providing high-quality, reliable components for the electronics industry. Its versatility and performance make it an essential part of any electronic toolkit where precision and efficiency are paramount.