EN
  • EN
  • DE

PIC18C252-I/SP

Part No PIC18C252-I/SP
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB OTP 28SPDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 3 Weeks
Features PIC series Microcontroller IC 8-Bit 40MHz 32KB (16K x 16) OTP 28-SPDIP
Manufacturer Microchip Technology
Series PIC® 18C
Package Tube
Core Processor PIC
Core Size 8-Bit
Speed 40MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, LVD, POR, PWM, WDT
Number of I/O 22
Program Memory Size 32KB (16K x 16)
Program Memory Type OTP
Supply Voltage 4.2V ~ 5.5V
Data Converters A/D 5x10b
Oscillator Type External
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Through Hole
Package 28-DIP (0.300", 7.62mm)
Case / Package 28-SPDIP
Family Name PIC18C252
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number PIC18C252-I/SP-NDR, PIC18C252ISP
Quantity per package 15
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889625-PIC18C252-I/SP
Ultra Librarian 3D Model Ultra Librarian PIC18C252-I/SP CAD Model

Description

Microchip Technology's PIC18C252-I/SP Microcontroller

The PIC18C252-I/SP is a high-performance microcontroller unit (MCU) from Microchip Technology, designed to cater to a broad range of applications including industrial control systems, automotive, and consumer electronics. This MCU is part of the renowned PIC18C family, known for its robust architecture, rich feature set, and flexibility that enables designers to address complex embedded system requirements.

Key Features:

  • Core: The device is built around a powerful PIC18 core with a maximum speed of 10 MIPS (Million Instructions Per Second), providing the computational power necessary for demanding applications.
  • Program Memory: It comes with 32 KB of flash memory, allowing ample space for application code and the flexibility of in-circuit programming and debugging.
  • Data Memory: The MCU contains 1,536 bytes of RAM and 256 bytes of EEPROM, offering sufficient storage for runtime data and persistent storage of key parameters.
  • I/O Ports: With 25 digital I/O pins, this MCU provides a versatile interface for connecting to sensors, actuators, and other peripherals.
  • Communication Interfaces: It supports various serial communication protocols, including SPI (Serial Peripheral Interface), I2C (Inter-Integrated Circuit), and USART (Universal Synchronous Asynchronous Receiver Transmitter), enabling easy integration with other components in a system.
  • Analog Features: The PIC18C252-I/SP includes an 8-channel 10-bit A/D converter, which allows the MCU to interface with analog sensors and convert their signals into digital values for processing.
  • Timers and Counters: Equipped with multiple timers and counters, this microcontroller can handle time-related tasks such as pulse generation, measurement, and timekeeping with ease.
  • Robust Design: It operates within a voltage range of 4.2V to 5.5V and is enclosed in a 28-pin SPDIP (Plastic Dual In-line Package), ensuring reliability and ease of mounting on printed circuit boards.
  • Temperature Range: The device is operational over the industrial temperature range of -40°C to +85°C, suitable for harsh environments.

Applications:

The versatility of the PIC18C252-I/SP makes it an ideal choice for a variety of applications. Its high-speed processing capabilities and rich peripheral set are particularly well-suited for:

  • Automotive systems
  • Industrial automation and control
  • Smart sensors and instrumentation
  • Consumer electronics
  • Communication systems
  • Home automation

Overall, the PIC18C252-I/SP microcontroller by Microchip Technology offers a balanced combination of performance, memory, and peripherals, making it a smart choice for designers who require a reliable and flexible MCU for their complex projects.

You May Also Be Interested in

Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $103.8391 $103.8391
2+ $100.5936 $201.1872
3+ $97.3492 $292.0476
4+ $94.1036 $376.4144
5+ $84.3693 $421.8465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,600 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess