EN
  • EN
  • DE

PIC16C66-20/SO

Part No PIC16C66-20/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 14KB OTP 28SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® 16C
Package Tube
Product Status Active
Programmable Verified
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 22
Program Memory Size 14KB (8K x 14)
Program Memory Type OTP
RAM Size 368 x 8
Voltage - Supply (Vcc/Vdd) 4V ~ 6V
Oscillator Type External
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Surface Mount
Package / Case 28-SOIC (0.295", 7.50mm Width)
Supplier Device Package 28-SOIC
Base Product Number PIC16C66
Standard Package 27 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 655168-PIC16C66-20/SO
Ultra Librarian 3D Model Ultra Librarian PIC16C66-20/SO CAD Model

Description

Product Overview: PIC16C66-20/SO

The PIC16C66-20/SO is a powerful microcontroller unit (MCU) produced by Microchip Technology, a leader in providing smart, connected, and secure embedded control solutions. This particular model is part of the expansive PIC microcontroller family, renowned for its efficient performance in a wide range of electronic applications.

Key Features:

  • CPU: The PIC16C66-20/SO is built around a high-performance RISC CPU, ensuring fast and efficient processing with a minimal instruction set.
  • Speed: It operates at a speed of 20 MHz, providing a quick response time for real-time applications.
  • Memory: This MCU comes with a generous amount of programmable memory, including 3.5KB of flash memory for program storage and 128 bytes of RAM for data.
  • I/O Ports: It features 22 input/output pins, which allows for versatile interfacing with a variety of peripherals and sensors.
  • Package: The device is housed in an SO (Small Outline) package, making it suitable for space-constrained applications.
  • Power Efficiency: Designed for low-power consumption, it supports a wide voltage range, making it ideal for battery-powered devices.

Applications:

The versatility of the PIC16C66-20/SO makes it an excellent choice for a multitude of applications. It is commonly utilized in automation systems, consumer electronics, automotive industry, medical devices, and IoT (Internet of Things) applications. Its robust feature set and reliability ensure that it can meet the demands of complex and sophisticated electronic systems.

Why Choose PIC16C66-20/SO?

When selecting an MCU for your project, the PIC16C66-20/SO stands out due to its blend of performance, power efficiency, and adaptability. Microchip's commitment to quality means you can rely on this microcontroller to deliver consistent performance over its lifespan. Whether you're designing a simple hobby project or a complex industrial system, the PIC16C66-20/SO offers a scalable solution that can grow with your needs.

You May Also Be Interested in

PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.0778 $66.4668
13+ $9.0895 $118.1635
20+ $8.8054 $176.1080
28+ $8.5214 $238.5992
36+ $8.2374 $296.5464
47+ $7.3852 $347.1044
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess