EN
  • EN
  • DE

LM324ADTBR2

Part No LM324ADTBR2
Manufacturer ON Semiconductor
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Single Supply Quad Operational Amplifiers | IC OPAMP GP 4 CIRCUIT 14TSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tape and Reel
Status Obsolete
Amplifier Type General Purpose
Slew Rate 0.6V/μs
Gain Bandwidth Product 1MHz
Current - Input Bias 45nA
Voltage - Input Offset 2mV
Supply Current 1.4mA
Current - Output / Channel 40mA
Supply Voltage , Single/Dual (±) 3V ~ 32V, ±1.5V ~ 16V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 14-TSSOP
Supplier Device Package 14-TSSOP
Family Part Number LM324A
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 1198617-LM324ADTBR2
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM324ADTBR2 CAD Model

Description

ON Semiconductor LM324ADTBR2 Overview

The LM324ADTBR2 is a versatile and robust integrated circuit produced by ON Semiconductor, designed to meet a wide array of analog needs in the electronics industry. This device is a quadruple operational amplifier (op-amp), which means it contains four independent op-amps in a single package, making it an efficient solution for various signal processing tasks.

Key Features

  • Low Power Consumption: The LM324ADTBR2 is optimized for low power consumption, making it suitable for battery-powered devices and energy-saving applications.
  • Wide Supply Voltage Range: It operates with a supply voltage range from 3V to 32V for single supply operations, or ±1.5V to ±16V for dual supply configurations, providing flexibility in different circuit designs.
  • Large Output Voltage Swing: The op-amps can swing outputs to within a few millivolts of the supply rails, ensuring a wide dynamic range for signal amplification.
  • Input Common-Mode Voltage Range: Includes ground, allowing direct sensing near ground, which is particularly useful in single-supply operations.
  • Differential Input Voltage Range: Equal to the supply voltage, which enhances the versatility of the device.
  • Low Input Bias Currents: This feature makes the LM324ADTBR2 ideal for applications requiring high input impedance.

Applications

The LM324ADTBR2 is commonly used in a variety of electronic circuits. Its applications include sensor amplifiers, DC gain blocks, and all the conventional op-amp circuits which now can be more easily implemented in single power supply systems. For example, it's used in active filters, voltage followers, comparators, integrators, summing amplifiers, and general feedback applications.

Package and Quality

The device is available in a TSSOP-14 package, which is a compact, surface-mountable package that saves space on printed circuit boards. ON Semiconductor ensures high-quality manufacturing standards, with each unit undergoing rigorous testing to guarantee performance and reliability.

In summary, the LM324ADTBR2 from ON Semiconductor is a highly functional, reliable, and cost-effective solution for a wide range of analog circuit applications. Its low power consumption, wide voltage range, and multiple op-amps in one package make it a go-to choice for designers looking for a general-purpose operational amplifier.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess