EN
  • EN
  • DE

NCV8403ASTT1G

Part No NCV8403ASTT1G
Manufacturer ON Semiconductor
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC DVR LOW SIDE SOT-223-4
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Switch Type General Purpose
Number of Outputs 1
Output Type N-Channel
Voltage - Load 42V (Max)
Supply Voltage - Operating Not Required
Current - Output (Max) 14A
Rds On (Typ) 53 mOhm
Input Type Non-Inverting
Features Auto Restart
Fault Protection Current Limiting (Fixed), Over Temperature, Over Voltage
Temperature Range - Operating -40°C to 150°C (TJ)
Case / Package SOT-223
Win Source Part Number 1082695-NCV8403ASTT1G
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NCV8403ASTT1G CAD Model

Description

ON Semiconductor NCV8403ASTT1G Product Overview

The NCV8403ASTT1G is a robust automotive-grade High Side Driver manufactured by ON Semiconductor, designed to manage high current loads in a variety of automotive applications. This device is particularly suitable for controlling resistive, inductive, and capacitive loads such as lamps, solenoids, and motors, providing a reliable solution for the modern automotive environment.

Key Features

  • Load Current Capability: The NCV8403ASTT1G can handle a continuous load current up to 9A, making it capable of driving a wide range of high-power devices.
  • High Side Switch: As a high side switch, it allows for a common ground between the load and the microcontroller, simplifying the design and providing inherent short-circuit protection.
  • Low Standby Current: The device has a low standby current which is essential for automotive applications where power conservation is a priority.
  • Overcurrent Protection: It includes self-limiting circuitry to protect against overcurrent conditions, enhancing the safety and longevity of the device.
  • Thermal Shutdown: With a built-in thermal shutdown feature, the NCV8403ASTT1G protects itself from overheating, which is crucial in the high-temperature environments found in automotive applications.
  • Protection Diagnostics: The device provides diagnostic feedback that can be used to monitor the status of the load and the driver itself.

Applications

The versatility of the NCV8403ASTT1G makes it ideal for a broad range of automotive applications, including but not limited to:

  • Automotive interior and exterior lighting
  • Control of motors for power windows, seats, and mirrors
  • Driving solenoids in transmission control systems
  • Power distribution modules

Technical Specifications

The device operates over a wide voltage range and is packaged in a robust surface-mount package designed for the harsh conditions of automotive applications. Its technical specifications include:

  • Operating Voltage Range: 5V to 28V
  • Output Current: Up to 9A continuous
  • On-State Resistance: Typically 150 mΩ
  • Package: DPAK (TO-252) surface-mount

ON Semiconductor's NCV8403ASTT1G is a testament to the company's commitment to providing high-quality, reliable components for the automotive industry, ensuring that vehicles operate safely and efficiently.

You May Also Be Interested in

Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Renesas Electronics America
IC PWR SWITCH P-CHANNEL 1:1 8DFN
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332
Semtech Corporation
IC PWR SWITCH 1:1 20QFN
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
Microchip Technology
PC CARD/CARDBUS POWER CONTRLR
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SC70-6
Lowest to $0.9210
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8MSOP
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8592 $51.5520
145+ $0.7050 $102.2250
220+ $0.6830 $150.2600
305+ $0.6609 $201.5745
395+ $0.6389 $252.3655
525+ $0.5728 $300.7200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess