EN
  • EN
  • DE

LM2903VDG

Part No LM2903VDG
Manufacturer ON Semiconductor
Catalog Linear - Comparators
Description Low Offset Voltage Dual Comparators | IC COMP DUAL OFFSET LV 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Type Use For General
Output Type CMOS, DTL, ECL, MOS, Open-Collector, TTL
Supply Voltage , Single/Dual (±) 2V ~ 36V, ±1V ~ 18V
Voltage - Input Offset (Maximum) 7mV at 30V
Current - Input Bias (Maximum) 0.25μA at 5V
Current - Quiescent (Maximum) 2.5mA
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 8-SOIC
Mounting Style SMD
Supplier Device Package 8-SOIC
Family Part Number LM2903
Manufacturer Pack Quantity 98
MSL Level 1 (Unlimited)
Win Source Part Number 1198226-LM2903VDG
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Automation & Process Control, Sensing & Instrumentation, Consumer Electronics, Automotive, Industrial
Ultra Librarian 3D Model Ultra Librarian LM2903VDG CAD Model

Description

ON Semiconductor LM2903VDG Overview

The LM2903VDG from ON Semiconductor is a high-performance dual differential comparator that offers a cost-effective solution for a wide range of applications. It is designed to operate from a single power supply over a wide range of voltages or from dual supplies for systems that require a bipolar operating range. The LM2903VDG is available in a compact 8-pin SOIC package, making it suitable for space-constrained applications.

Key Features

  • Wide Supply Voltage Range: The device can be powered by a single supply ranging from 2V to 36V, or by dual supplies of ±1V to ±18V, providing flexibility in various circuit configurations.
  • Low Input Bias Current: The LM2903VDG boasts a low input bias current, which minimizes errors in high-impedance circuit designs and ensures accurate performance.
  • Low Input Offset Voltage: With a low input offset voltage, the comparator delivers precise voltage comparison and stable operation over its full operating range.
  • High Gain: The high gain of the LM2903VDG allows for better differentiation between input signals, which is crucial for accurate switching and control applications.
  • Output Compatibility: The open-collector output design offers compatibility with TTL, MOS, and CMOS logic systems when used with an appropriate pull-up resistor.
  • Wide Operating Temperature Range: The device is rated for operation between -40°C to +125°C, making it suitable for industrial and automotive applications that require robust performance in extreme conditions.

Applications

The LM2903VDG is ideal for use in a variety of applications, including:

  • Limit comparators
  • Voltage monitoring
  • Window detectors
  • Level sensors
  • Relay drivers
  • General-purpose analog signal comparison

With its combination of features, the LM2903VDG from ON Semiconductor is an excellent choice for designers looking for a reliable and versatile comparator for their electronic designs. Its robust performance and compatibility with various logic systems make it a go-to option for a multitude of electronic circuits and systems.

You May Also Be Interested in

Diodes Incorporated
IC COMPARATOR 2 DIFF 8TSSOP / Comparator Differential 8-TSSOP
Lowest to $0.1761
STMicroelectronics
IC COMPARATOR 1 GEN PUR SOT23-5 / Comparator General Purpose CMOS, DTL, ECL, Open-Collector, TTL SOT-23-5
Need more? Email Us
Maxim Integrated
IC COMPARATOR 2 W/LATCH 20TSSOP
Lowest to $24.2731
Texas Instruments
IC COMPARATOR 2 GEN PUR TSOT23-8 / Comparator General Purpose Push-Pull, Rail-to-Rail TSOT-23-8
Lowest to $0.9806
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8MINISO / Comparator General Purpose Open-Collector, Rail-to-Rail 8-MiniSO
Lowest to $0.2222
Texas Instruments
IC COMPARATOR 2 GEN PUR TSOT23-8 / Comparator General Purpose Open-Drain, Rail-to-Rail TSOT-23-8
Lowest to $1.1877
Texas Instruments
VOLTAGE COMPARATOR-DUAL VER. OF / Comparator General Purpose Open-Drain, Rail-to-Rail 8-VSSOP
Lowest to $0.8336
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8SO / Comparator General Purpose Open-Collector, Rail-to-Rail 8-SO
Need more? Email Us
Linear Technology
LT6700 - LOW VOLTAGE, DUAL COMPA
Lowest to $4.3657

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
210+ $0.2804 $58.8840
505+ $0.2302 $116.2510
780+ $0.2229 $173.8620
1,075+ $0.2158 $231.9850
1,385+ $0.2086 $288.9110
1,855+ $0.1870 $346.8850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 210 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess